PCI Bus Type:PCI to PCI Bridge; PCI Express Base Spec:PCI 1.0, PCI 1.1, PCI 2.2; Digital IC Case:BGA; No. of Pins:257Pins; Supply Voltage Min:3V; Supply Voltage Max:5.25V; Operating Temperature Min:0°C; Operating Temperature Max:70°CRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 15AC3925 |
| Product Name | Pci Bus Type Texas Instruments |
| Technology | PCI |