PCI Bus Type:PCI-DSP Bridge Controller; PCI Express Base Spec:PCI 1.0, PCI 1.1, PCI 2.2; Digital IC Case:LQFP; No. of Pins:144Pins; Supply Voltage Min:3V; Supply Voltage Max:5.25V; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 15AC3920 |
| Product Name | Pci Bus Type Texas Instruments |
| Technology | PCI |