PCI Bus Type:PC Card Controller; PCI Express Base Spec:PCI 1.0, PCI 1.1; Digital IC Case:LQFP; No. of Pins:144Pins; Supply Voltage Min:3.3V; Supply Voltage Max:5V; Operating Temperature Min:0°C; Operating Temperature Max:70°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 14AC9981 |
| Product Name | Pci Bus Type Texas Instruments |
| Technology | PCI |