Texas Instruments High-Performance Analog Interface - Interface - I/O Expanders - PCF8574DGVR PCF8574DGVR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1236230-PCF8574DGVR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Features: POR Package: 20-TFSOP (0.173", 4.40mm Width) Mounting: SMD Output Type: Push-Pull Operating Supply Voltage: 2.5 V ~ 6 V Interface: I2C Number of I/O: 8 Current - Output Source/Sink: 1mA, 25mA Interrupt Output: Yes Family Name: PCF8574 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Clock Frequency: 100kHz Manufacturer Package: 20-TVSOP Alternative Parts (Cross-Reference): PCF8574ATS; PCF8574AP; PCF8574ATDK; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1236230-PCF8574DGVR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Features: POR Package: 20-TFSOP (0.173", 4.40mm Width) Mounting: SMD Output Type: Push-Pull Operating Supply Voltage: 2.5 V ~ 6 V Interface: I2C Number of I/O: 8 Current - Output Source/Sink: 1mA, 25mA Interrupt Output: Yes Family Name: PCF8574 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Clock Frequency: 100kHz Manufacturer Package: 20-TVSOP Alternative Parts (Cross-Reference): PCF8574ATS; PCF8574AP; PCF8574ATDK; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - PCF8574DGVR
1236230-PCF8574DGVR
Interface - Interface - I/O Expanders - PCF8574DGVR 1236230-PCF8574DGVR
Manufacturer: Texas Instruments Win Source Part Number: 1236230-PCF8574DGVR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Features: POR Package: 20-TFSOP (0.173", 4.40mm Width) Mounting: SMD Output Type: Push-Pull Operating Supply Voltage: 2.5 V ~ 6 V Interface: I2C Number of I/O: 8 Current - Output Source/Sink: 1mA, 25mA Interrupt Output: Yes Family Name: PCF8574 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Clock Frequency: 100kHz Manufacturer Package: 20-TVSOP Alternative Parts (Cross-Reference): PCF8574ATS; PCF8574AP; PCF8574ATDK; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1236230-PCF8574DGVR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Features: POR
Package: 20-TFSOP (0.173", 4.40mm Width)
Mounting: SMD
Output Type: Push-Pull
Operating Supply Voltage: 2.5 V ~ 6 V
Interface: I2C
Number of I/O: 8
Current - Output Source/Sink: 1mA, 25mA
Interrupt Output: Yes
Family Name: PCF8574
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Clock Frequency: 100kHz
Manufacturer Package: 20-TVSOP
Alternative Parts (Cross-Reference): PCF8574ATS; PCF8574AP; PCF8574ATDK;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - PCF8574DGVR - Rochester Electronics
Newburyport, MA, United States
PCF8574 Remote 8-Bit I/O Expander for I2C-Bus

PCF8574 Remote 8-Bit I/O Expander for I2C-Bus

Supplier's Site Datasheet
Interface - I/O Expanders - PCF8574DGVR - Lingto Electronic Limited
Shenzhen, China
Interface - I/O Expanders
PCF8574DGVR
Interface - I/O Expanders PCF8574DGVR
IC I/O EXPANDER I2C 8B 20TVSOP

IC I/O EXPANDER I2C 8B 20TVSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics Lingto Electronic Limited
Product Category Bus Expanders Bus Expanders Bus Expanders
Product Number 1236230-PCF8574DGVR PCF8574DGVR PCF8574DGVR
Product Name Interface - Interface - I/O Expanders - PCF8574DGVR Interface - I/O Expanders
Bus Protocols I²C
Unlock Full Specs
to access all available technical data

Similar Products

SAS Expander - 3x24R - Broadcom Inc.
Specs
Bus Protocols SAS
Product Form Factor Intergrated Circuit
Number of Expansion Slots 24
View Details
PCI Express Control of PXI Express - PCIe-PXIe-8638 - ADLINK Technology Inc.
Specs
Bus Protocols PXI Express
View Details