Microchip Technology, Inc. SXP 36x12G SAS Expander PM8044

Description
The SXP 12G 36-port SAS expander features SAS-3 T10 zoning, self-configuration, table-to-table routing, and an integrated MIPS processor for SES and enclosure management support. All SXP expanders also feature a rich and robust customizable SDK for enclosure management and system level diagnostics and monitoring that offers our customers a clean migration path for their code between product generations. Additional Features SAS-3 T10 zoning for secure storage Ultra low switching latency for improved system performance SAS and SATA edge-buffering preserves customers’ investment by improving performance with existing 3G and 6G drives Table-to-table routing removes need for keyed connectors Integrated Ethernet port for seamless interface to management entity Integrated MIPS processor for enclosure management Firmware compatible with Microchip SAS 3 Gbps and 6 Gbps SAS expanders and stand-alone enclosure management controllers 12G SAS signaling support for up to 10m mini-SAS HD passive copper cable Optical SAS support Early power off warning (EPOW) support SAS and SATA edge-buffering support Ultra-low switching latency to improve system performance Quad SPI or parallel flash support; optional inline ECC on the parallel flash T10 zoning support (up to 256 zones) Port mirroring for system debug Real-time eye capture with enhanced BER eye mask and estimation Non-disruptive zero down time firmware update support Position-independent firmware image support to simplify firmware image management/download Compatible enclosure management firmware architecture with SXP 3G/6G products Real-time clock (1 µS counter up to 35+ years) Enhanced processing subsystem (MIPS 34Kc at 600 MHz) Backward-compatibili ty with Microchii’s 6G/3G SXP devices High-Speed I/O SAS-3 (12 Gbps, 6 Gbps, 3 Gbps, 1.5 Gbps) and SATA-3 (6 Gbps, 3 Gbps, 1.5 Gbps) operation Support for up to 4K SAS addresses Automated decision feedback equalizer (DFE) per SAS-3 Programmable continuous time linear equalizer for SATA-3 Supports spread-spectrum clocking (SSC) per SAS/SATA-3 Per-PHY configurable transmit and receive SSC Per-PHY programmable transmit amplitude and emphasis Integrated resistive termination SAS 3.0-compliant back-channel training (SAS3 speed negotiation) Peripheral Interfaces 4 UART interfaces for system monitoring and debugging 4 SGPIO interfaces (or additional TWI per SFF-8448) Up to 62 GPIO pins Eight dedicated two-wire interfaces (up to twelve total) for device configuration and control of external interfaces SPI, DSPI, and QSPI interface JTAG and EJTAG interface Statistics and Performance Monitoring Per-port error counters for comprehensive diagnostic capability Programmable PMON counters and interrupt generation Per-link PRBS and CJPAT pattern generators and loop-backs for linkintegrity diagnostics Real-time clock Firmware Development Kit Zoning configuration interface SAM4/SPC4/SES3-compa tible SES target with Enclosure Management Application reference design SAS-3-compatible protocol stack in virtual SAS/SMP port SSP/STP Initiator API supports communication with SSP/STP targets over SAS links SMP routing management including topology discovery Firmware download over multiple in-band and out-of-band interfaces Expander diagnostics API Disk spin-up control and disk qualification API Peripheral drivers for TWI, UART, SGPIO, and Ethernet interfaces Error detection, logging, and reporting Chiplink Diagnostic Utility Supports advanced features for validation, characterization, and debugging of Microchip expanders Includes full SAS tool suite and a macro interface for user-authored animation scripts Third Party Support Green Hills MULTI development environment and EJTAG debugger
Description
The SXP 12G 36-port SAS expander features SAS-3 T10 zoning, self-configuration, table-to-table routing, and an integrated MIPS processor for SES and enclosure management support. All SXP expanders also feature a rich and robust customizable SDK for enclosure management and system level diagnostics and monitoring that offers our customers a clean migration path for their code between product generations. Additional Features SAS-3 T10 zoning for secure storage Ultra low switching latency for improved system performance SAS and SATA edge-buffering preserves customers’ investment by improving performance with existing 3G and 6G drives Table-to-table routing removes need for keyed connectors Integrated Ethernet port for seamless interface to management entity Integrated MIPS processor for enclosure management Firmware compatible with Microchip SAS 3 Gbps and 6 Gbps SAS expanders and stand-alone enclosure management controllers 12G SAS signaling support for up to 10m mini-SAS HD passive copper cable Optical SAS support Early power off warning (EPOW) support SAS and SATA edge-buffering support Ultra-low switching latency to improve system performance Quad SPI or parallel flash support; optional inline ECC on the parallel flash T10 zoning support (up to 256 zones) Port mirroring for system debug Real-time eye capture with enhanced BER eye mask and estimation Non-disruptive zero down time firmware update support Position-independent firmware image support to simplify firmware image management/download Compatible enclosure management firmware architecture with SXP 3G/6G products Real-time clock (1 µS counter up to 35+ years) Enhanced processing subsystem (MIPS 34Kc at 600 MHz) Backward-compatibili ty with Microchii’s 6G/3G SXP devices High-Speed I/O SAS-3 (12 Gbps, 6 Gbps, 3 Gbps, 1.5 Gbps) and SATA-3 (6 Gbps, 3 Gbps, 1.5 Gbps) operation Support for up to 4K SAS addresses Automated decision feedback equalizer (DFE) per SAS-3 Programmable continuous time linear equalizer for SATA-3 Supports spread-spectrum clocking (SSC) per SAS/SATA-3 Per-PHY configurable transmit and receive SSC Per-PHY programmable transmit amplitude and emphasis Integrated resistive termination SAS 3.0-compliant back-channel training (SAS3 speed negotiation) Peripheral Interfaces 4 UART interfaces for system monitoring and debugging 4 SGPIO interfaces (or additional TWI per SFF-8448) Up to 62 GPIO pins Eight dedicated two-wire interfaces (up to twelve total) for device configuration and control of external interfaces SPI, DSPI, and QSPI interface JTAG and EJTAG interface Statistics and Performance Monitoring Per-port error counters for comprehensive diagnostic capability Programmable PMON counters and interrupt generation Per-link PRBS and CJPAT pattern generators and loop-backs for linkintegrity diagnostics Real-time clock Firmware Development Kit Zoning configuration interface SAM4/SPC4/SES3-compa tible SES target with Enclosure Management Application reference design SAS-3-compatible protocol stack in virtual SAS/SMP port SSP/STP Initiator API supports communication with SSP/STP targets over SAS links SMP routing management including topology discovery Firmware download over multiple in-band and out-of-band interfaces Expander diagnostics API Disk spin-up control and disk qualification API Peripheral drivers for TWI, UART, SGPIO, and Ethernet interfaces Error detection, logging, and reporting Chiplink Diagnostic Utility Supports advanced features for validation, characterization, and debugging of Microchip expanders Includes full SAS tool suite and a macro interface for user-authored animation scripts Third Party Support Green Hills MULTI development environment and EJTAG debugger

Suppliers

Company
Product
Description
Supplier Links
SXP 36x12G SAS Expander - PM8044 - Microchip Technology, Inc.
Chandler, AZ, United States
SXP 36x12G SAS Expander
PM8044
SXP 36x12G SAS Expander PM8044
The SXP 12G 36-port SAS expander features SAS-3 T10 zoning, self-configuration, table-to-table routing, and an integrated MIPS processor for SES and enclosure management support. All SXP expanders also feature a rich and robust customizable SDK for enclosure management and system level diagnostics and monitoring that offers our customers a clean migration path for their code between product generations. Additional Features SAS-3 T10 zoning for secure storage Ultra low switching latency for improved system performance SAS and SATA edge-buffering preserves customers’ investment by improving performance with existing 3G and 6G drives Table-to-table routing removes need for keyed connectors Integrated Ethernet port for seamless interface to management entity Integrated MIPS processor for enclosure management Firmware compatible with Microchip SAS 3 Gbps and 6 Gbps SAS expanders and stand-alone enclosure management controllers 12G SAS signaling support for up to 10m mini-SAS HD passive copper cable Optical SAS support Early power off warning (EPOW) support SAS and SATA edge-buffering support Ultra-low switching latency to improve system performance Quad SPI or parallel flash support; optional inline ECC on the parallel flash T10 zoning support (up to 256 zones) Port mirroring for system debug Real-time eye capture with enhanced BER eye mask and estimation Non-disruptive zero down time firmware update support Position-independent firmware image support to simplify firmware image management/download Compatible enclosure management firmware architecture with SXP 3G/6G products Real-time clock (1 µS counter up to 35+ years) Enhanced processing subsystem (MIPS 34Kc at 600 MHz) Backward-compatibili ty with Microchii’s 6G/3G SXP devices High-Speed I/O SAS-3 (12 Gbps, 6 Gbps, 3 Gbps, 1.5 Gbps) and SATA-3 (6 Gbps, 3 Gbps, 1.5 Gbps) operation Support for up to 4K SAS addresses Automated decision feedback equalizer (DFE) per SAS-3 Programmable continuous time linear equalizer for SATA-3 Supports spread-spectrum clocking (SSC) per SAS/SATA-3 Per-PHY configurable transmit and receive SSC Per-PHY programmable transmit amplitude and emphasis Integrated resistive termination SAS 3.0-compliant back-channel training (SAS3 speed negotiation) Peripheral Interfaces 4 UART interfaces for system monitoring and debugging 4 SGPIO interfaces (or additional TWI per SFF-8448) Up to 62 GPIO pins Eight dedicated two-wire interfaces (up to twelve total) for device configuration and control of external interfaces SPI, DSPI, and QSPI interface JTAG and EJTAG interface Statistics and Performance Monitoring Per-port error counters for comprehensive diagnostic capability Programmable PMON counters and interrupt generation Per-link PRBS and CJPAT pattern generators and loop-backs for linkintegrity diagnostics Real-time clock Firmware Development Kit Zoning configuration interface SAM4/SPC4/SES3-compa tible SES target with Enclosure Management Application reference design SAS-3-compatible protocol stack in virtual SAS/SMP port SSP/STP Initiator API supports communication with SSP/STP targets over SAS links SMP routing management including topology discovery Firmware download over multiple in-band and out-of-band interfaces Expander diagnostics API Disk spin-up control and disk qualification API Peripheral drivers for TWI, UART, SGPIO, and Ethernet interfaces Error detection, logging, and reporting Chiplink Diagnostic Utility Supports advanced features for validation, characterization, and debugging of Microchip expanders Includes full SAS tool suite and a macro interface for user-authored animation scripts Third Party Support Green Hills MULTI development environment and EJTAG debugger

The SXP 12G 36-port SAS expander features SAS-3 T10 zoning, self-configuration, table-to-table routing, and an integrated MIPS processor for SES and enclosure management support. All SXP expanders also feature a rich and robust customizable SDK for enclosure management and system level diagnostics and monitoring that offers our customers a clean migration path for their code between product generations.

Additional Features

  • SAS-3 T10 zoning for secure storage
  • Ultra low switching latency for improved system performance
  • SAS and SATA edge-buffering preserves customers’ investment by improving performance with existing 3G and 6G drives
  • Table-to-table routing removes need for keyed connectors
  • Integrated Ethernet port for seamless interface to management entity
  • Integrated MIPS processor for enclosure management
  • Firmware compatible with Microchip SAS 3 Gbps and 6 Gbps SAS expanders and stand-alone enclosure management controllers
  • 12G SAS signaling support for up to 10m mini-SAS HD passive copper cable
  • Optical SAS support
  • Early power off warning (EPOW) support
  • SAS and SATA edge-buffering support
  • Ultra-low switching latency to improve system performance
  • Quad SPI or parallel flash support; optional inline ECC on the parallel flash
  • T10 zoning support (up to 256 zones)
  • Port mirroring for system debug
  • Real-time eye capture with enhanced BER eye mask and estimation
  • Non-disruptive zero down time firmware update support
  • Position-independent firmware image support to simplify firmware image management/download
  • Compatible enclosure management firmware architecture with SXP 3G/6G products
  • Real-time clock (1 µS counter up to 35+ years)
  • Enhanced processing subsystem (MIPS 34Kc at 600 MHz)
  • Backward-compatibility with Microchii’s 6G/3G SXP devices
  • High-Speed I/O
    • SAS-3 (12 Gbps, 6 Gbps, 3 Gbps, 1.5 Gbps) and SATA-3 (6 Gbps, 3 Gbps, 1.5 Gbps) operation
    • Support for up to 4K SAS addresses
    • Automated decision feedback equalizer (DFE) per SAS-3
    • Programmable continuous time linear equalizer for SATA-3
    • Supports spread-spectrum clocking (SSC) per SAS/SATA-3
    • Per-PHY configurable transmit and receive SSC
    • Per-PHY programmable transmit amplitude and emphasis
    • Integrated resistive termination
    • SAS 3.0-compliant back-channel training (SAS3 speed negotiation)
  • Peripheral Interfaces
    • 4 UART interfaces for system monitoring and debugging
    • 4 SGPIO interfaces (or additional TWI per SFF-8448)
    • Up to 62 GPIO pins
    • Eight dedicated two-wire interfaces (up to twelve total) for device configuration and control of external interfaces
    • SPI, DSPI, and QSPI interface
    • JTAG and EJTAG interface
  • Statistics and Performance Monitoring
    • Per-port error counters for comprehensive diagnostic capability
    • Programmable PMON counters and interrupt generation
    • Per-link PRBS and CJPAT pattern generators and loop-backs for linkintegrity diagnostics
    • Real-time clock
  • Firmware Development Kit
    • Zoning configuration interface
    • SAM4/SPC4/SES3-compatible SES target with Enclosure Management Application reference design
    • SAS-3-compatible protocol stack in virtual SAS/SMP port
    • SSP/STP Initiator API supports communication with SSP/STP targets over SAS links
    • SMP routing management including topology discovery
    • Firmware download over multiple in-band and out-of-band interfaces
    • Expander diagnostics API
    • Disk spin-up control and disk qualification API
    • Peripheral drivers for TWI, UART, SGPIO, and Ethernet interfaces
    • Error detection, logging, and reporting
  • Chiplink Diagnostic Utility
    • Supports advanced features for validation, characterization, and debugging of Microchip expanders
    • Includes full SAS tool suite and a macro interface for user-authored animation scripts
  • Third Party Support
    • Green Hills MULTI development environment and EJTAG debugger
Supplier's Site

Technical Specifications

  Microchip Technology, Inc.
Product Category Bus Expanders
Product Number PM8044
Product Name SXP 36x12G SAS Expander
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express Control of PXI Express - PCIe-PXIe-8638 - ADLINK Technology Inc.
Specs
Bus Protocols PXI Express
View Details
Modbus Serial Port Expander - 4102-MBS3-MBM - ProSoft Technology, Inc.
Specs
Bus Protocols Modbus
Product Form Factor Stand-alone
Number of Expansion Slots 1 to 3
View Details