Texas Instruments Interface - Interface - I/O Expanders - PCF8574ADWG4 PCF8574ADWG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1236222-PCF8574ADWG4 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Features: POR Package: 16-SOIC (0.295", 7.50mm Width) Mounting: SMD Output Type: Push-Pull Operating Supply Voltage: 2.5 V ~ 6 V Interface: I2C Number of I/O: 8 Current - Output Source/Sink: 1mA, 25mA Interrupt Output: Yes Family Name: PCF8574A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Clock Frequency: 100kHz Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): PCF8574AT-T; PCF8574T,518; PCF8574T/3,518 PBF; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Automation & Process Control, Communications & Networking, Computers & Computer Peripherals
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1236222-PCF8574ADWG4 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Features: POR Package: 16-SOIC (0.295", 7.50mm Width) Mounting: SMD Output Type: Push-Pull Operating Supply Voltage: 2.5 V ~ 6 V Interface: I2C Number of I/O: 8 Current - Output Source/Sink: 1mA, 25mA Interrupt Output: Yes Family Name: PCF8574A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Clock Frequency: 100kHz Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): PCF8574AT-T; PCF8574T,518; PCF8574T/3,518 PBF; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Automation & Process Control, Communications & Networking, Computers & Computer Peripherals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - I/O Expanders - PCF8574ADWG4 - 1236222-PCF8574ADWG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - PCF8574ADWG4
1236222-PCF8574ADWG4
Interface - Interface - I/O Expanders - PCF8574ADWG4 1236222-PCF8574ADWG4
Manufacturer: Texas Instruments Win Source Part Number: 1236222-PCF8574ADWG4 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Features: POR Package: 16-SOIC (0.295", 7.50mm Width) Mounting: SMD Output Type: Push-Pull Operating Supply Voltage: 2.5 V ~ 6 V Interface: I2C Number of I/O: 8 Current - Output Source/Sink: 1mA, 25mA Interrupt Output: Yes Family Name: PCF8574A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Clock Frequency: 100kHz Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): PCF8574AT-T; PCF8574T,518; PCF8574T/3,518 PBF; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Automation & Process Control, Communications & Networking, Computers & Computer Peripherals

Manufacturer: Texas Instruments
Win Source Part Number: 1236222-PCF8574ADWG4
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Features: POR
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Output Type: Push-Pull
Operating Supply Voltage: 2.5 V ~ 6 V
Interface: I2C
Number of I/O: 8
Current - Output Source/Sink: 1mA, 25mA
Interrupt Output: Yes
Family Name: PCF8574A
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Clock Frequency: 100kHz
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): PCF8574AT-T; PCF8574T,518; PCF8574T/3,518 PBF;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Automation & Process Control, Communications & Networking, Computers & Computer Peripherals

Buy Now Datasheet
Interface - I/O Expanders - PCF8574ADWG4 - Lingto Electronic Limited
Shenzhen, China
Interface - I/O Expanders
PCF8574ADWG4
Interface - I/O Expanders PCF8574ADWG4
IC I/O EXPANDER I2C 8B 16SOIC

IC I/O EXPANDER I2C 8B 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Bus Expanders Bus Expanders
Product Number 1236222-PCF8574ADWG4 PCF8574ADWG4
Product Name Interface - Interface - I/O Expanders - PCF8574ADWG4 Interface - I/O Expanders
Bus Protocols I²C
Unlock Full Specs
to access all available technical data

Similar Products

Interface - I/O Expanders - CP82C55A-5 - Lingto Electronic Limited
Specs
Bus Protocols Parallel
View Details
SAS Expander - 3x40 - Broadcom Inc.
Specs
Bus Protocols SAS
Product Form Factor Intergrated Circuit
Number of Expansion Slots 40
View Details
PCI-to-PCI Expansion System - PCIS-8580-13S - ADLINK Technology Inc.
Specs
Bus Protocols PCI
View Details