Texas Instruments Interface - Interface - I/O Expanders - PCF8574ADGVRG4 PCF8574ADGVRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1236220-PCF8574ADGVR G4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Features: POR Package: 20-TFSOP (0.173", 4.40mm Width) Mounting: SMD Output Type: Push-Pull Operating Supply Voltage: 2.5 V ~ 6 V Interface: I2C Number of I/O: 8 Current - Output Source/Sink: 1mA, 25mA Interrupt Output: Yes Family Name: PCF8574A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Clock Frequency: 100kHz Manufacturer Package: 20-TVSOP Alternative Parts (Cross-Reference): PCF8574AT,118; PCF8574; PCF8574AT; Introduction Date: August 01, 2003 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1236220-PCF8574ADGVR G4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Features: POR Package: 20-TFSOP (0.173", 4.40mm Width) Mounting: SMD Output Type: Push-Pull Operating Supply Voltage: 2.5 V ~ 6 V Interface: I2C Number of I/O: 8 Current - Output Source/Sink: 1mA, 25mA Interrupt Output: Yes Family Name: PCF8574A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Clock Frequency: 100kHz Manufacturer Package: 20-TVSOP Alternative Parts (Cross-Reference): PCF8574AT,118; PCF8574; PCF8574AT; Introduction Date: August 01, 2003 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - PCF8574ADGVRG4
1236220-PCF8574ADGVRG4
Interface - Interface - I/O Expanders - PCF8574ADGVRG4 1236220-PCF8574ADGVRG4
Manufacturer: Texas Instruments Win Source Part Number: 1236220-PCF8574ADGVR G4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Features: POR Package: 20-TFSOP (0.173", 4.40mm Width) Mounting: SMD Output Type: Push-Pull Operating Supply Voltage: 2.5 V ~ 6 V Interface: I2C Number of I/O: 8 Current - Output Source/Sink: 1mA, 25mA Interrupt Output: Yes Family Name: PCF8574A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Clock Frequency: 100kHz Manufacturer Package: 20-TVSOP Alternative Parts (Cross-Reference): PCF8574AT,118; PCF8574; PCF8574AT; Introduction Date: August 01, 2003 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1236220-PCF8574ADGVRG4
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Features: POR
Package: 20-TFSOP (0.173", 4.40mm Width)
Mounting: SMD
Output Type: Push-Pull
Operating Supply Voltage: 2.5 V ~ 6 V
Interface: I2C
Number of I/O: 8
Current - Output Source/Sink: 1mA, 25mA
Interrupt Output: Yes
Family Name: PCF8574A
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Clock Frequency: 100kHz
Manufacturer Package: 20-TVSOP
Alternative Parts (Cross-Reference): PCF8574AT,118; PCF8574; PCF8574AT;
Introduction Date: August 01, 2003
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Bus Expanders
Product Number 1236220-PCF8574ADGVRG4
Product Name Interface - Interface - I/O Expanders - PCF8574ADGVRG4
Unlock Full Specs
to access all available technical data

Similar Products

Interface - I/O Expanders - MCP25025-I/P - Lingto Electronic Limited
Specs
Bus Protocols CAN (1-Wire)
View Details
PCIe-to-PCI Expansion System - PCES-8581-13S - ADLINK Technology Inc.
Specs
Bus Protocols PCI
View Details
SAS Expander - 2x28 - Broadcom Inc.
Specs
Bus Protocols SAS
Product Form Factor Intergrated Circuit
Number of Expansion Slots 28
View Details