Texas Instruments High-Performance Analog RF Transceiver ICs PCC2510F32RSPR

Description
IC RF TxRx + MCU General ISM > 1GHz 2.4GHz 36-QFN
Request a Quote Datasheet
Description
IC RF TxRx + MCU General ISM > 1GHz 2.4GHz 36-QFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 296-21720-2-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-21720-2-ND
RF Transceiver ICs 296-21720-2-ND
IC RF TxRx + MCU General ISM > 1GHz 2.4GHz 36-QFN

IC RF TxRx + MCU General ISM > 1GHz 2.4GHz 36-QFN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 296-21720-2-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Interface USART
Operating Frequency 2400 MHz
Bias Current 14.7 to 22.9 mA
Unlock Full Specs
to access all available technical data

Similar Products

Wireless Connectivity - AIROC™ Wi-Fi Connected MCU - CYW54907 - CYW54907 - Infineon Technologies AG
Specs
Features RoHS
Operating Temperature -30 to 85 C (-22 to 185 F)
Package Type SG-UFWLB-316
View Details
RF Receivers - SI4708-B-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 76 to 108 MHz
Bias Current 16 mA
View Details
2 suppliers
Logic - Buffers, Drivers, Receivers, Transceivers - 42244K - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
GPS Antennas - 8968305 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details