Texas Instruments Interface - Interface - I/O Expanders - PCA9557RGYRG4 PCA9557RGYRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 061224-PCA9557RGYRG4 Packaging: Reel - TR Features: POR Mounting: SMD (SMT) Output Type: Open Drain, Push-Pull Number of I/O: 8 Current - Output Source/Sink: 10mA, 25mA Interrupt Output: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-VQFN (4x4) Supply Voltage - Operating: 2.3 V to 5.5 V Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 061224-PCA9557RGYRG4 Packaging: Reel - TR Features: POR Mounting: SMD (SMT) Output Type: Open Drain, Push-Pull Number of I/O: 8 Current - Output Source/Sink: 10mA, 25mA Interrupt Output: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-VQFN (4x4) Supply Voltage - Operating: 2.3 V to 5.5 V Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - PCA9557RGYRG4
061224-PCA9557RGYRG4
Interface - Interface - I/O Expanders - PCA9557RGYRG4 061224-PCA9557RGYRG4
Manufacturer: Texas Instruments Win Source Part Number: 061224-PCA9557RGYRG4 Packaging: Reel - TR Features: POR Mounting: SMD (SMT) Output Type: Open Drain, Push-Pull Number of I/O: 8 Current - Output Source/Sink: 10mA, 25mA Interrupt Output: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-VQFN (4x4) Supply Voltage - Operating: 2.3 V to 5.5 V Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 061224-PCA9557RGYRG4
Packaging: Reel - TR
Features: POR
Mounting: SMD (SMT)
Output Type: Open Drain, Push-Pull
Number of I/O: 8
Current - Output Source/Sink: 10mA, 25mA
Interrupt Output: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-VQFN (4x4)
Supply Voltage - Operating: 2.3 V to 5.5 V
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Bus Expanders
Product Number 061224-PCA9557RGYRG4
Product Name Interface - Interface - I/O Expanders - PCA9557RGYRG4
Unlock Full Specs
to access all available technical data

Similar Products

Interface - I/O Expanders - PCA9674APW,112 - Lingto Electronic Limited
Specs
Bus Protocols I²C
View Details
PCI Express Control of PXI Express - PCIe-PXIe-8638 - ADLINK Technology Inc.
Specs
Bus Protocols PXI Express
View Details
DF1 Serial Port Expander - 4102-DFS3-DFM - ProSoft Technology, Inc.
Specs
Bus Protocols DF1 Master/Slave
Product Form Factor Stand-alone
Number of Expansion Slots 1 to 3
View Details
Specs
Bus Protocols CAN (1-Wire)
View Details