Microchip Technology, Inc. Interface - Interface - I/O Expanders - MCP23S18T-E/SO MCP23S18T-E/SO

Description
Manufacturer: Microchip Technology Win Source Part Number: 926635-MCP23S18T-E/S O Operating Temperature Range: -40°C ~ 125°C Features: I/O Expander 16 SPI 10 28-SOIC Package: 28-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Number of I/O: 16 Family Name: MCP23S18 Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 1600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MCP23S18T-E/SOCT, MCP23S18T-E/SOTR, MCP23S18T-E/SO-ND, MCP23S18T-E/SODKR
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 926635-MCP23S18T-E/S O Operating Temperature Range: -40°C ~ 125°C Features: I/O Expander 16 SPI 10 28-SOIC Package: 28-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Number of I/O: 16 Family Name: MCP23S18 Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 1600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MCP23S18T-E/SOCT, MCP23S18T-E/SOTR, MCP23S18T-E/SO-ND, MCP23S18T-E/SODKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - I/O Expanders - MCP23S18T-E/SO - 926635-MCP23S18T-E/SO - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - MCP23S18T-E/SO
926635-MCP23S18T-E/SO
Interface - Interface - I/O Expanders - MCP23S18T-E/SO 926635-MCP23S18T-E/SO
Manufacturer: Microchip Technology Win Source Part Number: 926635-MCP23S18T-E/S O Operating Temperature Range: -40°C ~ 125°C Features: I/O Expander 16 SPI 10 28-SOIC Package: 28-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Number of I/O: 16 Family Name: MCP23S18 Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 1600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MCP23S18T-E/SOCT, MCP23S18T-E/SOTR, MCP23S18T-E/SO-ND, MCP23S18T-E/SODKR

Manufacturer: Microchip Technology
Win Source Part Number: 926635-MCP23S18T-E/SO
Operating Temperature Range: -40°C ~ 125°C
Features: I/O Expander 16 SPI 10 28-SOIC
Package: 28-SOIC (0.295", 7.50mm Width)
Package: Reel - TR
Mounting: Surface Mount
Number of I/O: 16
Family Name: MCP23S18
Categories: Integrated Circuits (ICs)
Case / Package: 28-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 1600
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP23S18T-E/SOCT, MCP23S18T-E/SOTR, MCP23S18T-E/SO-ND, MCP23S18T-E/SODKR

Buy Now Datasheet
Interface - I/O Expanders - MCP23S18T-E/SO - Lingto Electronic Limited
Shenzhen, China
Interface - I/O Expanders
MCP23S18T-E/SO
Interface - I/O Expanders MCP23S18T-E/SO
IC I/O EXPANDER SPI 16B 28SOIC

IC I/O EXPANDER SPI 16B 28SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Bus Expanders Bus Expanders
Product Number 926635-MCP23S18T-E/SO MCP23S18T-E/SO
Product Name Interface - Interface - I/O Expanders - MCP23S18T-E/SO Interface - I/O Expanders
Bus Protocols SPI
Unlock Full Specs
to access all available technical data

Similar Products

Interface - I/O Expanders - PCA9536DG4 - Lingto Electronic Limited
Specs
Bus Protocols I²C, SMBus
View Details
SAS Expander - 2x24 - Broadcom Inc.
Specs
Bus Protocols SAS
Product Form Factor Intergrated Circuit
Number of Expansion Slots 24
View Details
PCIe-to-PCI Expansion System - PCES-8581-4S - ADLINK Technology Inc.
Specs
Bus Protocols PCI
View Details