Texas Instruments Standard Linear and Logic 400kHz 5.5V TSSOP Analog Switch and Multiplexer IC PCA9546APWT

Description
4-Ch I2C Multiplexer, 400kHz, 2.3-5.5V, TSSOP Product overview: PCA9546APWT from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400kHz, 5.5V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Specialized Backplane Connectors, electronic component, datasheet, replacement part, 400kHz, 5.5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-PCA9546APWT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4-Ch I2C Multiplexer, 400kHz, 2.3-5.5V, TSSOP Product overview: PCA9546APWT from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400kHz, 5.5V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Specialized Backplane Connectors, electronic component, datasheet, replacement part, 400kHz, 5.5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-PCA9546APWT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
400kHz 5.5V TSSOP Analog Switch and Multiplexer IC
407-PCA9546APWT
400kHz 5.5V TSSOP Analog Switch and Multiplexer IC 407-PCA9546APWT
4-Ch I2C Multiplexer, 400kHz, 2.3-5.5V, TSSOP Product overview: PCA9546APWT from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400kHz, 5.5V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Specialized Backplane Connectors, electronic component, datasheet, replacement part, 400kHz, 5.5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-PCA9546APWT can be used for catalog matching and distributor lookup.

4-Ch I2C Multiplexer, 400kHz, 2.3-5.5V, TSSOP Product overview: PCA9546APWT from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400kHz, 5.5V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Specialized Backplane Connectors, electronic component, datasheet, replacement part, 400kHz, 5.5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-PCA9546APWT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ic, Switch, 4 Ch, I2C/smbus; Multiplexer Configuration Texas Instruments - 52AH4122 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Switch, 4 Ch, I2C/smbus; Multiplexer Configuration Texas Instruments
52AH4122
Ic, Switch, 4 Ch, I2C/smbus; Multiplexer Configuration Texas Instruments 52AH4122
IC, SWITCH, 4 CH, I2C/SMBUS; Multiplexer Configuration:-; No. of Circuits:4Circuits; On State Resistance Max:16ohm; Supply Voltage Range:2.3V to 5.5V; Analogue Multiplexer Case:TSSOP; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes

IC, SWITCH, 4 CH, I2C/SMBUS; Multiplexer Configuration:-; No. of Circuits:4Circuits; On State Resistance Max:16ohm; Supply Voltage Range:2.3V to 5.5V; Analogue Multiplexer Case:TSSOP; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 407-PCA9546APWT 52AH4122
Product Name 400kHz 5.5V TSSOP Analog Switch and Multiplexer IC Ic, Switch, 4 Ch, I2C/smbus; Multiplexer Configuration Texas Instruments
Standards and Certifications RoHS RoHS
Supply Voltage (VS) 2.3 to 5.5 volts 2.3 to 5.5 volts
Bandwidth 0.4000 MHz
Min Operating Current 0.0030 mA
Power Dissipation 400 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Single bus switch - 74CBTLV1G125GV,125 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 4.6 volts
View Details
5 suppliers
CD4052B CMOS Differential 4-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4052BM96G3 - Texas Instruments
Specs
Configuration 2 X 1:4 MUX
Applications Catalog
Standards and Certifications RoHS
View Details
6 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 74AC153SJ - Lingto Electronic Limited
Specs
Configuration 2 x 4:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Multiplexer & Demultiplexer ICs - 1905474 - RS Components, Ltd.
Specs
Configuration SPDT
Package Type So
Number of Pins 16
View Details