Texas Instruments Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PADS124S08IPBSR PADS124S08IPBSR

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1186440-PADS124S08IP BSR Number of Inputs: 12 Interface: SPI Number of Bits: 24 Number of A/D Converters: 1 Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: TQFP Sampling Rate: 4 ksps Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: -50 °C Max Operating Temperature: 125 °C Power Consumption: 1 mW
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1186440-PADS124S08IP BSR Number of Inputs: 12 Interface: SPI Number of Bits: 24 Number of A/D Converters: 1 Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: TQFP Sampling Rate: 4 ksps Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: -50 °C Max Operating Temperature: 125 °C Power Consumption: 1 mW
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PADS124S08IPBSR - 1186440-PADS124S08IPBSR - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PADS124S08IPBSR
1186440-PADS124S08IPBSR
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PADS124S08IPBSR 1186440-PADS124S08IPBSR
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1186440-PADS124S08IP BSR Number of Inputs: 12 Interface: SPI Number of Bits: 24 Number of A/D Converters: 1 Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: TQFP Sampling Rate: 4 ksps Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: -50 °C Max Operating Temperature: 125 °C Power Consumption: 1 mW

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1186440-PADS124S08IPBSR
Number of Inputs: 12
Interface: SPI
Number of Bits: 24
Number of A/D Converters: 1
Categories: Data Acquisition - ADCs/DACs - Special Purpose
Case / Package: TQFP
Sampling Rate: 4 ksps
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Min Operating Temperature: -50 °C
Max Operating Temperature: 125 °C
Power Consumption: 1 mW

Buy Now
Analog-to-Digital Converter IC - 700-PADS124S08IPBSR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Analog-to-Digital Converter IC
700-PADS124S08IPBSR
Analog-to-Digital Converter IC 700-PADS124S08IPBSR
24-Bit, 4kSPS, 12-Ch Delta-Sigma ADC With PGA and VREF for Precision Sensor Measurement 32-TQFP -50 to 125 Product overview: PADS124S08IPBSR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-PADS124S08IPBSR can be used for catalog matching and distributor lookup.

24-Bit, 4kSPS, 12-Ch Delta-Sigma ADC With PGA and VREF for Precision Sensor Measurement 32-TQFP -50 to 125 Product overview: PADS124S08IPBSR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-PADS124S08IPBSR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 1186440-PADS124S08IPBSR 700-PADS124S08IPBSR
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PADS124S08IPBSR Analog-to-Digital Converter IC
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

ADC0820-N 8-Bit High Speed ?P Compatible A/D Converter with Track/Hold Function - ADC0820CCWM - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
8 suppliers
Analogue to Digital Converters - 1899344P - RS Components, Ltd.
Specs
Package Type DIP; PDIP; PDIP
Resolution 12 bits
ADC Type Dual Slope
View Details
Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8946BB-AS - Skyworks Solutions, Inc.
Specs
Package Type NB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details