Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) OPT3101RHFT

Description
Win Source Part Number: 1022282-OPT3101RHFT Category: Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE) Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Number of Bits: 16 Voltage - Supply, Analog: 1.7V ~ 3.6V Voltage - Supply, Digital: 1.7V ~ 3.6V Number of Channels: 3 Package / Case: 28-VFQFN Exposed Pad Supplier Device Package: 28-VQFN (5x4) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-50203-2,296-5020 3-1,296-50203-6 Base Product Number: OPT3101
Request a Quote Datasheet
Description
Win Source Part Number: 1022282-OPT3101RHFT Category: Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE) Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Number of Bits: 16 Voltage - Supply, Analog: 1.7V ~ 3.6V Voltage - Supply, Digital: 1.7V ~ 3.6V Number of Channels: 3 Package / Case: 28-VFQFN Exposed Pad Supplier Device Package: 28-VQFN (5x4) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-50203-2,296-5020 3-1,296-50203-6 Base Product Number: OPT3101
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
1022282-OPT3101RHFT
Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) 1022282-OPT3101RHFT
Win Source Part Number: 1022282-OPT3101RHFT Category: Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE) Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Number of Bits: 16 Voltage - Supply, Analog: 1.7V ~ 3.6V Voltage - Supply, Digital: 1.7V ~ 3.6V Number of Channels: 3 Package / Case: 28-VFQFN Exposed Pad Supplier Device Package: 28-VQFN (5x4) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-50203-2,296-5020 3-1,296-50203-6 Base Product Number: OPT3101

Win Source Part Number: 1022282-OPT3101RHFT
Category: Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE)
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Number of Bits: 16
Voltage - Supply, Analog: 1.7V ~ 3.6V
Voltage - Supply, Digital: 1.7V ~ 3.6V
Number of Channels: 3
Package / Case: 28-VFQFN Exposed Pad
Supplier Device Package: 28-VQFN (5x4)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-50203-2,296-50203-1,296-50203-6
Base Product Number: OPT3101

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 1022282-OPT3101RHFT
Product Name Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
Unlock Full Specs
to access all available technical data

Similar Products

Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8941AD-AS4 - Skyworks Solutions, Inc.
Specs
Package Type WB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details
ADC104S021 4 Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter - ADC104S021CIMM - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
8 suppliers
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RAU-10SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers