Texas Instruments Standard Linear and Logic Photodiode; No. Of Pins Texas Instruments OPT301M

Description
PHOTODIODE; No. of Pins:8Pins; Diode Case Style:TO-99; Wavelength of Peak Sensitivity:650nm; Spectral Sensitivity @ Peak:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; SVHC:No SVHC (15-Jan-2019);RoHS Compliant: Yes
Description
PHOTODIODE; No. of Pins:8Pins; Diode Case Style:TO-99; Wavelength of Peak Sensitivity:650nm; Spectral Sensitivity @ Peak:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; SVHC:No SVHC (15-Jan-2019);RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Photodiode; No. Of Pins Texas Instruments - 29AH7028 - Newark, An Avnet Company
Chicago, IL, United States
Photodiode; No. Of Pins Texas Instruments
29AH7028
Photodiode; No. Of Pins Texas Instruments 29AH7028
PHOTODIODE; No. of Pins:8Pins; Diode Case Style:TO-99; Wavelength of Peak Sensitivity:650nm; Spectral Sensitivity @ Peak:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; SVHC:No SVHC (15-Jan-2019);RoHS Compliant: Yes

PHOTODIODE; No. of Pins:8Pins; Diode Case Style:TO-99; Wavelength of Peak Sensitivity:650nm; Spectral Sensitivity @ Peak:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; SVHC:No SVHC (15-Jan-2019);RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 29AH7028
Product Name Photodiode; No. Of Pins Texas Instruments
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTX1N6523 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 5 volts
View Details
Specs
Diode Applications Rectifier
VF 1.35 volts
View Details
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Rectifier Diodes, Type SBD - Model: YA862C08R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7600 volts
View Details