Texas Instruments Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - OPT101PG4 OPT101PG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 026188-OPT101PG4 Packaging: Tube/Rail Type: Ambient Mounting: Through Hole Output Type: Voltage Family Name: OPT101P Wavelength: 650nm Proximity Detection: No Categories: Sensors, Transducers Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-PDIP Supply Voltage - Operating: 2.7 V to 36 V Alternative Parts (Cross-Reference): OPT101P-J; OPT101P-JG4; OPT101W; OPT101P; Introduction Date: March 06, 2006 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 026188-OPT101PG4 Packaging: Tube/Rail Type: Ambient Mounting: Through Hole Output Type: Voltage Family Name: OPT101P Wavelength: 650nm Proximity Detection: No Categories: Sensors, Transducers Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-PDIP Supply Voltage - Operating: 2.7 V to 36 V Alternative Parts (Cross-Reference): OPT101P-J; OPT101P-JG4; OPT101W; OPT101P; Introduction Date: March 06, 2006 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - OPT101PG4 - 026188-OPT101PG4 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - OPT101PG4
026188-OPT101PG4
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - OPT101PG4 026188-OPT101PG4
Manufacturer: Texas Instruments Win Source Part Number: 026188-OPT101PG4 Packaging: Tube/Rail Type: Ambient Mounting: Through Hole Output Type: Voltage Family Name: OPT101P Wavelength: 650nm Proximity Detection: No Categories: Sensors, Transducers Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-PDIP Supply Voltage - Operating: 2.7 V to 36 V Alternative Parts (Cross-Reference): OPT101P-J; OPT101P-JG4; OPT101W; OPT101P; Introduction Date: March 06, 2006 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 026188-OPT101PG4
Packaging: Tube/Rail
Type: Ambient
Mounting: Through Hole
Output Type: Voltage
Family Name: OPT101P
Wavelength: 650nm
Proximity Detection: No
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 2.7 V to 36 V
Alternative Parts (Cross-Reference): OPT101P-J; OPT101P-JG4; OPT101W; OPT101P;
Introduction Date: March 06, 2006
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 026188-OPT101PG4
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - OPT101PG4
Tj 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
Diodes - NC401 - Maury Microwave
Maury Microwave
Specs
Tj -40 to 85 C (-40 to 185 F)
View Details
B48-2 and B48-2T Series B484H-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
QPL High Voltage Diode - JANTXV1N6531 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 7 volts
View Details