Texas Instruments Standard Linear and Logic Photodiode, 650Nm, Dip-8; No. Of Pins Texas Instruments OPT101P

Description
PHOTODIODE, 650NM, DIP-8; No. of Pins:8Pins; Diode Case Style:DIP; Wavelength of Peak Sensitivity:650nm; Spectral Sensitivity @ Peak:865mV/µW/cm2; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; Product Range:-; RoHS Compliant: Yes
Description
PHOTODIODE, 650NM, DIP-8; No. of Pins:8Pins; Diode Case Style:DIP; Wavelength of Peak Sensitivity:650nm; Spectral Sensitivity @ Peak:865mV/µW/cm2; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; Product Range:-; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Photodiode, 650Nm, Dip-8; No. Of Pins Texas Instruments - 64AH7079 - Newark, An Avnet Company
Chicago, IL, United States
Photodiode, 650Nm, Dip-8; No. Of Pins Texas Instruments
64AH7079
Photodiode, 650Nm, Dip-8; No. Of Pins Texas Instruments 64AH7079
PHOTODIODE, 650NM, DIP-8; No. of Pins:8Pins; Diode Case Style:DIP; Wavelength of Peak Sensitivity:650nm; Spectral Sensitivity @ Peak:865mV/µW/cm2; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; Product Range:-; RoHS Compliant: Yes

PHOTODIODE, 650NM, DIP-8; No. of Pins:8Pins; Diode Case Style:DIP; Wavelength of Peak Sensitivity:650nm; Spectral Sensitivity @ Peak:865mV/µW/cm2; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; Product Range:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 64AH7079
Product Name Photodiode, 650Nm, Dip-8; No. Of Pins Texas Instruments
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount High Voltage Diode - Z20FF3LL - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 6 volts
View Details
B48-2 and B48-2T Series B483H-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Diode Type Zener
RoHS Compliant RoHS
VF 1.2 volts
View Details
Rectifier Diodes, Type SBD - Model: YA878C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8900 volts
View Details