Texas Instruments Standard Linear and Logic Photodiodes OPT101P

Description
OPT101P, Photodetector Amplifiers
Request a Quote
Description
OPT101P, Photodetector Amplifiers
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 1977465P - RS Components, Ltd.
Corby, Northants, United Kingdom
Photodiodes
1977465P
Photodiodes 1977465P
OPT101P, Photodetector Amplifiers

OPT101P, Photodetector Amplifiers

Supplier's Site
Photodiodes - 1977465 - RS Components, Ltd.
Corby, Northants, United Kingdom
Photodiodes
1977465
Photodiodes 1977465
OPT101P, Photodetector Amplifiers

OPT101P, Photodetector Amplifiers

Supplier's Site
Photodiodes - 1977464 - RS Components, Ltd.
Corby, Northants, United Kingdom
Photodiodes
1977464
Photodiodes 1977464
OPT101P, Photodetector Amplifiers

OPT101P, Photodetector Amplifiers

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd.
Product Category Photodiodes Photodiodes
Product Number 1977465P 1977465
Product Name Photodiodes Photodiodes
Photodiode Spectral Response UV UV
Unlock Full Specs
to access all available technical data

Similar Products

Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Si photodiodes - S16765-01MS - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response Visible
Spectral Response Range 320 to 1000 nm (3200 to 10000 Å)
Peak Sensitivity Wavelength 720 nm (7200 Å)
View Details
Integrating Sphere Detector, Collimated Beam, 5.3 in., 860-1650 nm - 819C-IG-5.3-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Photodiodes - 51-KPDA050P-H8-B-ND - DigiKey
California Eastern Laboratories - CEL
Specs
Photodiode Type Avalanche Photodiode
Spectral Response Range 400 to 1000 nm (4000 to 10000 Å)
Peak Sensitivity Wavelength 780 nm (7800 Å)
View Details