Texas Instruments OPA890 Low Power, Wideband, Voltage Feedback Operational Amplifier with Disable OPA890IDBVT

Description
Low Power, Wideband, Voltage Feedback Operational Amplifier with Disable 6-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Low Power, Wideband, Voltage Feedback Operational Amplifier with Disable 6-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA890 Low Power, Wideband, Voltage Feedback Operational Amplifier with Disable - OPA890IDBVT - Texas Instruments
Dallas, TX, United States
OPA890 Low Power, Wideband, Voltage Feedback Operational Amplifier with Disable
OPA890IDBVT
OPA890 Low Power, Wideband, Voltage Feedback Operational Amplifier with Disable OPA890IDBVT
Low Power, Wideband, Voltage Feedback Operational Amplifier with Disable 6-SOT-23 -40 to 85

Low Power, Wideband, Voltage Feedback Operational Amplifier with Disable 6-SOT-23 -40 to 85

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA890IDBVT - 1085176-OPA890IDBVT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA890IDBVT
1085176-OPA890IDBVT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA890IDBVT 1085176-OPA890IDBVT
Manufacturer: Texas Instruments Win Source Part Number: 1085176-OPA890IDBVT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 260MHz Amplifier Type: Voltage Feedback Slew Rate: 500 V/μs Current - Input Bias: 100nA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-6 Supply Voltage - Operating: 3 V to 12 V, ±1.5 V to 6 V Operating Supply Current: 1.1mA Channel Output Current: 40mA Gain Bandwidth Product (GBP): 130MHz Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1085176-OPA890IDBVT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 260MHz
Amplifier Type: Voltage Feedback
Slew Rate: 500 V/μs
Current - Input Bias: 100nA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 3 V to 12 V, ±1.5 V to 6 V
Operating Supply Current: 1.1mA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 130MHz
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-21960-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-21960-2-ND
Instrumentation, Op Amps, Buffer Amps 296-21960-2-ND
Voltage Feedback Amplifier 1 Circuit SOT-23-6

Voltage Feedback Amplifier 1 Circuit SOT-23-6

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-21960-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-21960-6-ND
Instrumentation, Op Amps, Buffer Amps 296-21960-6-ND
Voltage Feedback Amplifier 1 Circuit SOT-23-6

Voltage Feedback Amplifier 1 Circuit SOT-23-6

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-21960-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-21960-1-ND
Instrumentation, Op Amps, Buffer Amps 296-21960-1-ND
Voltage Feedback Amplifier 1 Circuit SOT-23-6

Voltage Feedback Amplifier 1 Circuit SOT-23-6

Buy Now Datasheet
Singapore, Singapore
130MHz 260MHz 500V SOT-23 Operational Amplifier IC
687-OPA890IDBVT
130MHz 260MHz 500V SOT-23 Operational Amplifier IC 687-OPA890IDBVT
130MHz Op Amp, 260MHz BW, 500V/µs Slew Rate, 1.1mA, SOT-23 Product overview: OPA890IDBVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 130MHz, 260MHz, 500V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 130MHz, 260MHz, 500V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA890IDBVT can be used for catalog matching and distributor lookup.

130MHz Op Amp, 260MHz BW, 500V/µs Slew Rate, 1.1mA, SOT-23 Product overview: OPA890IDBVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 130MHz, 260MHz, 500V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 130MHz, 260MHz, 500V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA890IDBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA890IDBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA890IDBVT
Instrumentation, OP Amps, Buffer Amps OPA890IDBVT
Voltage Feedback Amplifier 1 Circuit SOT-23-6

Voltage Feedback Amplifier 1 Circuit SOT-23-6

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA890IDBVT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA890IDBVT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA890IDBVT
IC OPAMP VFB 1 CIRCUIT SOT23-6

IC OPAMP VFB 1 CIRCUIT SOT23-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA890IDBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA890IDBVT
Integrated Circuits (ICs) - Linear - Amplifiers OPA890IDBVT
IC OPAMP VFB 1 CIRCUIT SOT23-6

IC OPAMP VFB 1 CIRCUIT SOT23-6

Supplier's Site
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
OPA890IDBVT
High Speed Operational Amplifiers OPA890IDBVT
High Speed Operational Amplifiers Low Pwr Wideband Vltg Feedback

High Speed Operational Amplifiers Low Pwr Wideband Vltg Feedback

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA890IDBVT 1085176-OPA890IDBVT 296-21960-2-ND 687-OPA890IDBVT OPA890IDBVT OPA890IDBVT OPA890IDBVT OPA890IDBVT
Product Name OPA890 Low Power, Wideband, Voltage Feedback Operational Amplifier with Disable Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA890IDBVT Instrumentation, Op Amps, Buffer Amps 130MHz 260MHz 500V SOT-23 Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers High Speed Operational Amplifiers
Standards RoHS RoHS RoHS
Closed-Loop Gain (AVCL) 1 V/V
Supply Voltage (VS) 3 to 12 volts 3 to 12 volts 3 to 12 volts 3 volts
VOS 5 millivolts 1 millivolts 1 millivolts
Quiescent Current (IQ) 1200 microamps
Unlock Full Specs
to access all available technical data

Similar Products

Operational Amplifier IC - 687-CLC5644IM - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 1000 V/µs
Bandwidth 170 MHz
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
LT1014 Quad Precision Operational Amplifier - 5962-8967702CA - Texas Instruments
Specs
Supply Voltage (VS) 5 to 44 volts
VOS 0.3000 millivolts
Quiescent Current (IQ) 550 microamps
View Details