Texas Instruments OPA860 Wide Bandwidth Operational Transconductance Amplifier and Buffer OPA860ID

Description
Wide Bandwidth Operational Transconductance Amplifier and Buffer 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Wide Bandwidth Operational Transconductance Amplifier and Buffer 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA860 Wide Bandwidth Operational Transconductance Amplifier and Buffer - OPA860ID - Texas Instruments
Dallas, TX, United States
OPA860 Wide Bandwidth Operational Transconductance Amplifier and Buffer
OPA860ID
OPA860 Wide Bandwidth Operational Transconductance Amplifier and Buffer OPA860ID
Wide Bandwidth Operational Transconductance Amplifier and Buffer 8-SOIC -40 to 85

Wide Bandwidth Operational Transconductance Amplifier and Buffer 8-SOIC -40 to 85

Buy Now Datasheet
 - OPA860ID - Rochester Electronics
Newburyport, MA, United States
OPA860 Wide Bandwidth Operational Transconductance Amplifier and Buffer

OPA860 Wide Bandwidth Operational Transconductance Amplifier and Buffer

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-18202-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-18202-ND
Instrumentation, Op Amps, Buffer Amps 296-18202-ND
Transconductance Amplifier 1 Circuit 8-SOIC

Transconductance Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Dual 470MHz 900V 5V Operational Amplifier IC
687-OPA860ID
Dual 470MHz 900V 5V Operational Amplifier IC 687-OPA860ID
470MHz Transconductance Amp, 900V/µs Slew, Dual 5V, 1-Ch, 8-SOIC Product overview: OPA860ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 470MHz, 900V, 5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 470MHz, 900V, 5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA860ID can be used for catalog matching and distributor lookup.

470MHz Transconductance Amp, 900V/µs Slew, Dual 5V, 1-Ch, 8-SOIC Product overview: OPA860ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 470MHz, 900V, 5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 470MHz, 900V, 5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA860ID can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA860ID - 791037-OPA860ID - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA860ID
791037-OPA860ID
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA860ID 791037-OPA860ID
Manufacturer: Texas Instruments Win Source Part Number: 791037-OPA860ID Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD Amplifier Type: Transconductance Current - Input Bias: 1μA Voltage - Input Offset: 3mV Family Name: OPA860 Categories: Integrated Circuits (ICs) Operating Supply Current: 11.2mA Manufacturer Package: 8-SOIC Output Current per Channel: 15mA SR - Slew Rate: 3500 V/μs GBP - Gain Bandwidth Product: 470MHz Dual Supply Voltage (±): ±2.5 V ~ 6 V Alternative Parts (Cross-Reference): MAX436MJD; MAX436ESD+T; MAX436CPD+; MAX436C/D; Introduction Date: November 11, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 791037-OPA860ID
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
Amplifier Type: Transconductance
Current - Input Bias: 1μA
Voltage - Input Offset: 3mV
Family Name: OPA860
Categories: Integrated Circuits (ICs)
Operating Supply Current: 11.2mA
Manufacturer Package: 8-SOIC
Output Current per Channel: 15mA
SR - Slew Rate: 3500 V/μs
GBP - Gain Bandwidth Product: 470MHz
Dual Supply Voltage (±): ±2.5 V ~ 6 V
Alternative Parts (Cross-Reference): MAX436MJD; MAX436ESD+T; MAX436CPD+; MAX436C/D;
Introduction Date: November 11, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA860ID - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA860ID
Integrated Circuits (ICs) - Linear - Amplifiers OPA860ID
IC OPAMP TRANSCOND 1 CIRC 8SOIC

IC OPAMP TRANSCOND 1 CIRC 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA860ID - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA860ID
Instrumentation, OP Amps, Buffer Amps OPA860ID
Transconductance Amplifier 1 Circuit 8-SOIC

Transconductance Amplifier 1 Circuit 8-SOIC

Buy Now
Sheung Wan, Hong Kong
Transconductance Amplifiers
OPA860ID
Transconductance Amplifiers OPA860ID
Transconductance Amplifiers Wide Bandwidth Transconductance

Transconductance Amplifiers Wide Bandwidth Transconductance

Buy Now Datasheet
Ic, Transconductance Amp, 80Mhz, Soic-8; No. Of Amplifiers Texas Instruments - 34AH1488 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Transconductance Amp, 80Mhz, Soic-8; No. Of Amplifiers Texas Instruments
34AH1488
Ic, Transconductance Amp, 80Mhz, Soic-8; No. Of Amplifiers Texas Instruments 34AH1488
IC, TRANSCONDUCTANCE AMP, 80MHZ, SOIC-8; No. of Amplifiers:1 Amplifier; Supply Voltage:5V; Gain Bandwidth:370MHz; Input Voltage Min:-4.2V; Input Voltage Max:4.2V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Output Current Min:10mA;RoHS Compliant: Yes

IC, TRANSCONDUCTANCE AMP, 80MHZ, SOIC-8; No. of Amplifiers:1 Amplifier; Supply Voltage:5V; Gain Bandwidth:370MHz; Input Voltage Min:-4.2V; Input Voltage Max:4.2V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Output Current Min:10mA;RoHS Compliant: Yes

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA860ID - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA860ID
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA860ID
IC OPAMP TRANSCOND 1 CIRC 8SOIC

IC OPAMP TRANSCOND 1 CIRC 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers
Product Number OPA860ID OPA860ID 296-18202-ND 687-OPA860ID 791037-OPA860ID OPA860ID OPA860ID OPA860ID 34AH1488 OPA860ID
Product Name OPA860 Wide Bandwidth Operational Transconductance Amplifier and Buffer Instrumentation, Op Amps, Buffer Amps Dual 470MHz 900V 5V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA860ID Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Transconductance Amplifiers Ic, Transconductance Amp, 80Mhz, Soic-8; No. Of Amplifiers Texas Instruments Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS
Closed-Loop Gain (AVCL) 1 V/V
Supply Voltage (VS) 2 to ? volts 5 to 13 volts 4.5 volts
VOS 12 millivolts 3 millivolts 3 millivolts
Quiescent Current (IQ) 11200 microamps
Unlock Full Specs
to access all available technical data

Similar Products

TLE2024AM High-Speed, Low-Power, Precision Quad Operational Amplifier - 5962-9088106Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4 to 40 volts
VOS 0.7500 millivolts
Quiescent Current (IQ) 300 microamps
View Details
4 suppliers
INA103 Low Noise, Low Distortion Instrumentation Amplifier - INA103KU/1K - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 100 dB
View Details
8 suppliers
 - CLC410AJ-QML - Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP8
Life Cycle Stage Obsolete
View Details
3 suppliers
TLV2461M Single, Low Power, Rail-to-Rail Input/Output Operational Amplifier - 5962-0051203QHA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 2 millivolts
Quiescent Current (IQ) 575 microamps
View Details
3 suppliers