Wideband, Ultra-Low Noise,Voltage Feedback Operational Amplifier with Shutdown 6-SOT-23 -40 to 85
600MHz Op Amp, 3.9GHz GBW, 950V/µs Slew Rate, SOT-23-6 Product overview: OPA847IDBVTG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MHz, 3.9GHz, 950V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 600MHz, 3.9GHz, 950V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA847IDBVTG4 can be used for catalog matching and distributor lookup.
Voltage Feedback Amplifier 1 Circuit SOT-23-6
Manufacturer: Texas Instruments
Win Source Part Number: 1085164-OPA847IDBVTG
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: Voltage Feedback
Slew Rate: 950 V/μs
Current - Input Bias: 19μA
Voltage - Input Offset: 100μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V
Operating Supply Current: 18.1mA
Channel Output Current: 100mA
Gain Bandwidth Product (GBP): 3.9GHz
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Application Field: Used in Sensing & Instrumentation, Signal Processing, Test & Measurement
IC OPAMP VFB 1 CIRCUIT SOT23-6
IC OPAMP VFB 1 CIRCUIT SOT23-6
Voltage Feedback Amplifier 1 Circuit SOT-23-6
High Speed Operational Amplifiers Wdebnd Ult-Lo Noise Voltage Feedback
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA847IDBVTG4 | 687-OPA847IDBVTG4 | OPA847IDBVTG4-ND | 1085164-OPA847IDBVTG4 | OPA847IDBVTG4 | OPA847IDBVTG4 | OPA847IDBVTG4 | OPA847IDBVTG4 |
| Product Name | OPA847 Wideband, Ultra-Low Noise,Voltage Feedback Operational Amplifier with Shutdown | 600MHz 3.9GHz 950V SOT-23 Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA847IDBVTG4 | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers |
| Standards | RoHS | RoHS | RoHS | |||||
| Closed-Loop Gain (AVCL) | 12 V/V | |||||||
| Supply Voltage (VS) | 10 to 12 volts | 10 to 12 volts | 5 to 12 volts | |||||
| VOS | 0.5000 millivolts | 0.1000 millivolts | 0.1000 millivolts | |||||
| Quiescent Current (IQ) | 18900 microamps |