Wideband, Ultra-Low Noise,Voltage Feedback Operational Amplifier with Shutdown 6-SOT-23 -40 to 85
Voltage Feedback Amplifier 1 Circuit SOT-23-6
Voltage Feedback Amplifier 1 Circuit SOT-23-6
Voltage Feedback Amplifier 1 Circuit SOT-23-6
Manufacturer: Texas Instruments
Win Source Part Number: 1233987-OPA847IDBVT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: SOT-23-6
Number of Circuits: 1
Mounting: SMD
Amplifier Type: Voltage Feedback
Current - Input Bias: 19μA
Voltage - Input Offset: 100μV
Family Name: OPA847
Categories: Integrated Circuits (ICs)
Operating Supply Current: 18.1mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-6
Output Current per Channel: 100mA
SR - Slew Rate: 950 V/μs
GBP - Gain Bandwidth Product: 3.9GHz
Dual Supply Voltage (±): 5 V ~ 12 V, ±2.5 V ~ 6 V
Alternative Parts (Cross-Reference): EL5150IW-T7A; NCS2550SNT2G; EL5150IW-T13;
Introduction Date: December 01, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Application Field: Used in Sensing & Instrumentation, Signal Processing, Test & Measurement
3.9GHz Op Amp, Voltage Feedback, 950V/µs Slew Rate, SOT-23-6 Product overview: OPA847IDBVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.9GHz, 950V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3.9GHz, 950V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA847IDBVT can be used for catalog matching and distributor lookup.
IC, OP AMP, ULTR LOW NOSE, SINGLE; No. of Amplifiers:1 Amplifier; Bandwidth:3.9GHz; Slew Rate:950V/µs; Supply Voltage Range:± 5V to ± 6V; Amplifier Case Style:SOT-23; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC OPAMP VFB 1 CIRCUIT SOT23-6
High Speed Operational Amplifiers Wdebnd Ult-Lo Noise Voltage Feedback
Voltage Feedback Amplifier 1 Circuit SOT-23-6
IC OPAMP VFB 1 CIRCUIT SOT23-6
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA847IDBVT | 296-15172-6-ND | 1233987-OPA847IDBVT | 687-OPA847IDBVT | 28AH4641 | OPA847IDBVT | OPA847IDBVT | OPA847IDBVT | OPA847IDBVT |
| Product Name | OPA847 Wideband, Ultra-Low Noise,Voltage Feedback Operational Amplifier with Shutdown | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA847IDBVT | 3.9GHz 950V SOT-23 Operational Amplifier IC | Ic, Op Amp, Ultr Low Nose, Single; No. Of Amplifiers Texas Instruments | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Closed-Loop Gain (AVCL) | 12 V/V | ||||||||
| Supply Voltage (VS) | 10 to 12 volts | 10 to 12 volts | 5 to 6 volts | 5 volts | |||||
| VOS | 0.5000 millivolts | 0.1000 millivolts | 0.1000 millivolts | ||||||
| Quiescent Current (IQ) | 18900 microamps | 1.89E7 microamps |