Texas Instruments OPA846-DIE Wideband, Low Noise, Voltage Feedback Operational Amplifier, OPA846-DIE OPA846TDB2

Description
Wideband, Low Noise, Voltage Feedback Operational Amplifier, OPA846-DIE 0- 25 Only
Request a Quote Datasheet
Description
Wideband, Low Noise, Voltage Feedback Operational Amplifier, OPA846-DIE 0- 25 Only
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
OPA846-DIE Wideband, Low Noise, Voltage Feedback Operational Amplifier, OPA846-DIE
OPA846TDB2
OPA846-DIE Wideband, Low Noise, Voltage Feedback Operational Amplifier, OPA846-DIE OPA846TDB2
Wideband, Low Noise, Voltage Feedback Operational Amplifier, OPA846-DIE 0- 25 Only

Wideband, Low Noise, Voltage Feedback Operational Amplifier, OPA846-DIE 0- 25 Only

Buy Now Datasheet
Operational Amplifier IC - 687-OPA846TDB2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Operational Amplifier IC
687-OPA846TDB2
Operational Amplifier IC 687-OPA846TDB2
Wideband, Low Noise, Voltage Feedback Operational Amplifier, OPA846-DIE 0- 25 Only Product overview: OPA846TDB2 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA846TDB2 can be used for catalog matching and distributor lookup.

Wideband, Low Noise, Voltage Feedback Operational Amplifier, OPA846-DIE 0- 25 Only Product overview: OPA846TDB2 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA846TDB2 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA846TDB2 - 791035-OPA846TDB2 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA846TDB2
791035-OPA846TDB2
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA846TDB2 791035-OPA846TDB2
Manufacturer: Texas Instruments Win Source Part Number: 791035-OPA846TDB2 Operating Temperature Range: 25°C Number of Circuits: 1 Amplifier Type: Voltage Feedback Current - Input Bias: 10μA Voltage - Input Offset: 150μV Family Name: OPA846 Categories: Integrated Circuits (ICs) Operating Supply Current: 12.6mA Output Current per Channel: 80mA SR - Slew Rate: 625 V/μs GBP - Gain Bandwidth Product: 1.75GHz Dual Supply Voltage (±): 5 V ~ 12 V, ±2.5 V ~ 6 V Alternative Parts (Cross-Reference): 5962-9174301M2A; LT1001AMH/883; OP97FPZ; OP97FP; Introduction Date: December 03, 2013 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 791035-OPA846TDB2
Operating Temperature Range: 25°C
Number of Circuits: 1
Amplifier Type: Voltage Feedback
Current - Input Bias: 10μA
Voltage - Input Offset: 150μV
Family Name: OPA846
Categories: Integrated Circuits (ICs)
Operating Supply Current: 12.6mA
Output Current per Channel: 80mA
SR - Slew Rate: 625 V/μs
GBP - Gain Bandwidth Product: 1.75GHz
Dual Supply Voltage (±): 5 V ~ 12 V, ±2.5 V ~ 6 V
Alternative Parts (Cross-Reference): 5962-9174301M2A; LT1001AMH/883; OP97FPZ; OP97FP;
Introduction Date: December 03, 2013
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now
Instrumentation, OP Amps, Buffer Amps - OPA846TDB2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA846TDB2
Instrumentation, OP Amps, Buffer Amps OPA846TDB2
Voltage Feedback Amplifier 1 Circuit Die

Voltage Feedback Amplifier 1 Circuit Die

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA846TDB2 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA846TDB2
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA846TDB2
IC VOLTAGE FEEDBACK 1 CIRC DIE

IC VOLTAGE FEEDBACK 1 CIRC DIE

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA846TDB2
Integrated Circuits (ICs) - Linear - Amplifiers OPA846TDB2
IC VOLTAGE FEEDBACK 1 CIRC DIE

IC VOLTAGE FEEDBACK 1 CIRC DIE

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA846TDB2 687-OPA846TDB2 791035-OPA846TDB2 OPA846TDB2 OPA846TDB2 OPA846TDB2
Product Name OPA846-DIE Wideband, Low Noise, Voltage Feedback Operational Amplifier, OPA846-DIE Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA846TDB2 Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Operating Temperature 25 C (77 F) 25 C (77 F) 25 C (77 F) 25 C (77 F)
Standards RoHS RoHS
Slew Rate 625 V/µs 625 V/µs 625 V/µs 6.25E-4 V/µs
Bandwidth 1750 MHz 1750 MHz
Package Type DIE Die Die
Unlock Full Specs
to access all available technical data

Similar Products

INA129 Precision, Low Power Instrumentation Amplifiers - INA129PAG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
3 suppliers
TLV2462M Dual Low-Power, Rail-to-Rail Input/Output Operational Amplifier - 5962-0051205QPA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 2 millivolts
Quiescent Current (IQ) 575 microamps
View Details
4 suppliers
 - AD515JH - Rochester Electronics
Specs
Package Type TO-220; TO-220-3
Life Cycle Stage Obsolete
View Details
3 suppliers
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA132UA/2K5G4 - 1045440-INA132UA/2K5G4 - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 0.1600 milliamps
VOS 0.0750 millivolts
View Details
3 suppliers