Wideband, low-noise, voltage-feedback operational amplifier in a 5-pin SOT-23 package, with a specified operating temperature range of -40°C to +85°C, a gain bandwidth product of 1750 MHz, a slew rate of 625 V/µs, and an input voltage noise of 1.2 nV/√Hz at 1 MHz, designed for high-performance applications such as ADC front-ends and transimpedance amplifiers.
Wideband, Low Noise, Voltage Feedback Operational Amplifier 5-SOT-23 -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1085160-OPA846IDBVRG
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: Voltage Feedback
Slew Rate: 625 V/μs
Current - Input Bias: 10μA
Voltage - Input Offset: 150μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V
Operating Supply Current: 12.6mA
Channel Output Current: 80mA
Gain Bandwidth Product (GBP): 1.75GHz
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
1.75GHz Opamp, VFB, 625V/µs Slew Rate, SOT-23-5 Product overview: OPA846IDBVRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.75GHz, 625V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.75GHz, 625V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA846IDBVRG4 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA846IDBVRG4 | 1085160-OPA846IDBVRG4 | 687-OPA846IDBVRG4 |
| Product Name | OPA846 Wideband, Low Noise, Voltage Feedback Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA846IDBVRG4 | 1.75GHz 625V SOT-23 Operational Amplifier IC |
| Standards | RoHS | RoHS | |
| Closed-Loop Gain (AVCL) | 7 V/V | ||
| Supply Voltage (VS) | 10 to 12 volts | 5 to 12 volts | 12 volts |
| VOS | 0.6000 millivolts | 0.1500 millivolts | |
| Quiescent Current (IQ) | 13200 microamps |