Texas Instruments OPA846 Wideband, Low Noise, Voltage Feedback Operational Amplifier OPA846ID

Description
Wideband, Low Noise, Voltage Feedback Operational Amplifier 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Wideband, Low Noise, Voltage Feedback Operational Amplifier 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA846 Wideband, Low Noise, Voltage Feedback Operational Amplifier - OPA846ID - Texas Instruments
Dallas, TX, United States
OPA846 Wideband, Low Noise, Voltage Feedback Operational Amplifier
OPA846ID
OPA846 Wideband, Low Noise, Voltage Feedback Operational Amplifier OPA846ID
Wideband, Low Noise, Voltage Feedback Operational Amplifier 8-SOIC -40 to 85

Wideband, Low Noise, Voltage Feedback Operational Amplifier 8-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
400MHz 1.75GHz 625V SOIC Operational Amplifier IC
687-OPA846ID
400MHz 1.75GHz 625V SOIC Operational Amplifier IC 687-OPA846ID
High Speed Op Amp, 400MHz BW, 1.75GHz GBW, 625V/µs SR, 8-Pin SOIC Product overview: OPA846ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHz, 1.75GHz, 625V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 400MHz, 1.75GHz, 625V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA846ID can be used for catalog matching and distributor lookup.

High Speed Op Amp, 400MHz BW, 1.75GHz GBW, 625V/µs SR, 8-Pin SOIC Product overview: OPA846ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHz, 1.75GHz, 625V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 400MHz, 1.75GHz, 625V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA846ID can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Op Amps - 6611069P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
6611069P
Op Amps 6611069P
Texas Instruments OPA846ID

Texas Instruments OPA846ID

Supplier's Site
Op Amps - 1625473 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1625473
Op Amps 1625473
Texas Instruments OPA846ID

Texas Instruments OPA846ID

Supplier's Site
Instrumentation, Op Amps, Buffer Amps - 296-14775-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-14775-5-ND
Instrumentation, Op Amps, Buffer Amps 296-14775-5-ND
Voltage Feedback Amplifier 1 Circuit 8-SOIC

Voltage Feedback Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA846ID - 042015-OPA846ID - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA846ID
042015-OPA846ID
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA846ID 042015-OPA846ID
Manufacturer: Texas Instruments Win Source Part Number: 042015-OPA846ID Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: Voltage Feedback Slew Rate: 625 V/μs Current - Input Bias: 10μA Voltage - Input Offset: 150μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V Operating Supply Current: 12.6mA Channel Output Current: 80mA Gain Bandwidth Product (GBP): 1.75GHz Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 042015-OPA846ID
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: Voltage Feedback
Slew Rate: 625 V/μs
Current - Input Bias: 10μA
Voltage - Input Offset: 150μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V
Operating Supply Current: 12.6mA
Channel Output Current: 80mA
Gain Bandwidth Product (GBP): 1.75GHz
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - OPA846ID - Rochester Electronics
Newburyport, MA, United States
OPA846 Wideband, Low Noise, Voltage Feedback Operational Amplifier

OPA846 Wideband, Low Noise, Voltage Feedback Operational Amplifier

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA846ID - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA846ID
Instrumentation, OP Amps, Buffer Amps OPA846ID
Voltage Feedback Amplifier 1 Circuit 8-SOIC

Voltage Feedback Amplifier 1 Circuit 8-SOIC

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA846ID - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA846ID
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA846ID
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC

IC VOLTAGE FEEDBACK 1 CIRC 8SOIC

Supplier's Site Datasheet
Op Amp, Wideband Vfb, 8Soic, 846; No. Of Amplifiers Texas Instruments - 33AH4629 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, Wideband Vfb, 8Soic, 846; No. Of Amplifiers Texas Instruments
33AH4629
Op Amp, Wideband Vfb, 8Soic, 846; No. Of Amplifiers Texas Instruments 33AH4629
OP AMP, WIDEBAND VFB, 8SOIC, 846; No. of Amplifiers:1 Amplifier; Bandwidth:500MHz; Slew Rate:625V/µs; Supply Voltage Range:10V to 12V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OP AMP, WIDEBAND VFB, 8SOIC, 846; No. of Amplifiers:1 Amplifier; Bandwidth:500MHz; Slew Rate:625V/µs; Supply Voltage Range:10V to 12V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
OPA846ID
High Speed Operational Amplifiers OPA846ID
High Speed Operational Amplifiers Wideband Low Noise Voltage Feedback

High Speed Operational Amplifiers Wideband Low Noise Voltage Feedback

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA846ID - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA846ID
Integrated Circuits (ICs) - Linear - Amplifiers OPA846ID
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC

IC VOLTAGE FEEDBACK 1 CIRC 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Rochester Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA846ID 687-OPA846ID 6611069P 1625473 296-14775-5-ND 042015-OPA846ID OPA846ID OPA846ID OPA846ID 33AH4629 OPA846ID OPA846ID
Product Name OPA846 Wideband, Low Noise, Voltage Feedback Operational Amplifier 400MHz 1.75GHz 625V SOIC Operational Amplifier IC Op Amps Op Amps Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA846ID Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Op Amp, Wideband Vfb, 8Soic, 846; No. Of Amplifiers Texas Instruments High Speed Operational Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS RoHS RoHS RoHS RoHS
Closed-Loop Gain (AVCL) 7 V/V
Supply Voltage (VS) 10 to 12 volts 10 to 12 volts 5 to 12 volts 10 to 12 volts 5 volts
VOS 0.6000 millivolts 0.1500 millivolts 0.1500 millivolts
Quiescent Current (IQ) 13200 microamps
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC340DW - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Active
View Details
INA128 Precision, Low Power Instrumentation Amplifiers - INA128P - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
11 suppliers
TLE2024AM High-Speed, Low-Power, Precision Quad Operational Amplifier - 5962-9088106Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4 to 40 volts
VOS 0.7500 millivolts
Quiescent Current (IQ) 300 microamps
View Details
4 suppliers
TLE2074AM JFET-Input High Speed Low Noise Quad Operational Amplifier - 5962-9460206Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 3 millivolts
Quiescent Current (IQ) 1875 microamps
View Details