Wideband, Low Distortion, Medium Gain, Voltage Feedback Operational Amplifier 8-SOIC -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | OPA843IDRG4 |
| Product Name | OPA843 Wideband, Low Distortion, Medium Gain, Voltage Feedback Operational Amplifier |
| Standards | RoHS |
| Closed-Loop Gain (AVCL) | 3 V/V |
| Supply Voltage (VS) | 10 to 12 volts |
| VOS | 1.2 millivolts |
| Quiescent Current (IQ) | 22500 microamps |