800MHz Op Amp, 1Ch, SOT-23-5, 12V, 100mA Out Product overview: OPA843IDBVRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHz, 12V, 100mA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 800MHz, 12V, 100mA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA843IDBVRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1233983-OPA843IDBVRG
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-OPA843IDBVRG4 | 1233983-OPA843IDBVRG4 |
| Product Name | 800MHz 12V 100mA SOT-23 Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA843IDBVRG4 |
| Standards | RoHS | |
| Supply Voltage (VS) | 12 volts | |
| Slew Rate | 1000 V/µs |