Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SC-70-5
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SC-70-5
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SC-70-5
300MHz Op Amp, 5-Pin, 5V, 1.33mA, 350V/µs, Voltage-Feedback Product overview: OPA838IDCKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHz, 5V, 1.33mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 300MHz, 5V, 1.33mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA838IDCKR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 929686-OPA838IDCKR
Operating Temperature Range: -40°C ~ 125°C
Features: Voltage Feedback Amplifier Circuit Rail-to-Rail SC-70-5
Package: 5-TSSOP, SC-70-5, SOT-353
Package: Reel - TR
Mounting: Surface Mount
Family Name: OPA838
Categories: Integrated Circuits (ICs)
Case / Package: SC-70-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-49854-6, 296-49854-2, 296-49854-1, OPA838IDCKR-ND
IC OPAMP VFB 1 CIRCUIT SC70-5
Operational Amplifiers - Op Amps 1-mA, 300-MHz Gain Bandwidth
IC OPAMP VFB 1 CIRCUIT SC70-5
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SC-70-5
IC OPAMP VFB 1 CIRCUIT SC70-5
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 296-49854-1-ND | 687-OPA838IDCKR | 929686-OPA838IDCKR | OPA838IDCKR | OPA838IDCKR | OPA838IDCKR | OPA838IDCKR | OPA838IDCKR |
| Product Name | Instrumentation, Op Amps, Buffer Amps | 300MHz 5V 1.33mA Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA838IDCKR | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | |||||||
| Source Current (IS) | 0.9600 milliamps | 0.9600 milliamps | 0.9600 milliamps | |||||
| Slew Rate | 350 V/µs | 350 V/µs | 3.50E-4 V/µs | 350 V/µs | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 | SC-70; SC-70-5 | SC-70; Surface Mount | -40degC ~ 125degC | SSOP; SOP; SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 |