Low-Power, Single-Supply Operational Amplifier 5-SOT-23 -40 to 85
310MHz Op Amp, 600V/µs Slew Rate, 1.4-11V, SOT-23-5 Product overview: OPA830IDBVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 310MHz, 600V, 11V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 310MHz, 600V, 11V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA830IDBVT can be used for catalog matching and distributor lookup.
Voltage Feedback Amplifier 1 Circuit SOT-23-5
Voltage Feedback Amplifier 1 Circuit SOT-23-5
Voltage Feedback Amplifier 1 Circuit SOT-23-5
Manufacturer: Texas Instruments
Win Source Part Number: 1233973-OPA830IDBVT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: SC-74A, SOT-753
Number of Circuits: 1
Mounting: SMD
-3db Bandwidth: 310MHz
Amplifier Type: Voltage Feedback
Current - Input Bias: 5μA
Voltage - Input Offset: 1.5mV
Family Name: OPA830
Categories: Integrated Circuits (ICs)
Operating Supply Current: 4.25mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-5
Output Current per Channel: 85mA
SR - Slew Rate: 600 V/μs
GBP - Gain Bandwidth Product: 110MHz
Dual Supply Voltage (±): 2.8 V ~ 11 V, ±1.4 V ~ 5.5 V
Alternative Parts (Cross-Reference): MAX4012EUK+; MAX4450EUK-T; MAX4012EUK-T;
Introduction Date: June 24, 2004
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing, Imaging, Video & Vision, Consumer Electronics, Portable Devices
OPA830 Low-Power, Single-Supply Operational Amplifier
High Speed Operational Amplifiers OPA830: Low-Power Sngl-Sply Oper Amp
IC, OP-AMP VFB 110MHZ SGL SOT23-5; No. of Amplifiers:1 Amplifier; Bandwidth:250MHz; Slew Rate:500V/µs; Supply Voltage Range:± 1.4V to ± 5.5V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC OPAMP VFB 1 CIRCUIT SOT23-5
Voltage Feedback Amplifier 1 Circuit SOT-23-5
IC OPAMP VFB 1 CIRCUIT SOT23-5
IC OPAMP VFB 1 CIRCUIT SOT23-5
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA830IDBVT | 687-OPA830IDBVT | 296-17401-2-ND | 1233973-OPA830IDBVT | OPA830IDBVT | OPA830IDBVT | 29AH7023 | OPA830IDBVT | OPA830IDBVT | OPA830IDBVT | OPA830IDBVT |
| Product Name | OPA830 Low-Power, Single-Supply Operational Amplifier | 310MHz 600V 11V SOT-23 Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA830IDBVT | High Speed Operational Amplifiers | Ic, Op-Amp Vfb 110Mhz Sgl Sot23-5; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||||
| Closed-Loop Gain (AVCL) | 1 V/V | ||||||||||
| Supply Voltage (VS) | 2.8 to 11 volts | 2.8 to 11 volts | 2.8 volts | 11 volts | |||||||
| VOS | 0.5000 millivolts | 1.5 millivolts | 1.5 millivolts | 1.5 millivolts | |||||||
| GBW | 250 MHz | 110 MHz | 110 MHz | 110 MHz |