The OPA827 is a low-noise, high-precision JFET-input operational amplifier available in an 8-pin SOIC package measuring 4.90mm × 3.91mm, with an operating temperature range of -40°C to 125°C. It features a gain bandwidth of 22MHz, a slew rate of 28V/µs, a quiescent current of 4.8mA per channel, and operates from ±4V to ±18V supply voltages. Input voltage noise is 1.4nV/√Hz at 1kHz, with a maximum input offset voltage of 150µV and input bias current of 10pA. The device is designed for precision applications including ADC drivers, DAC buffers, and medical equipment.
Low-Noise, High-Precision, JFET-Input Operational Amplifier 8-SOIC -40 to 125
J-FET Amplifier 1 Circuit 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1319755-OPA827AIDG4
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Tube
Number of Circuits: 1
Standard Package: 75
Mounting: Surface Mount
Amplifier Type: J-FET
Slew Rate: 28V/µs
Gain Bandwidth Product: 22 MHz
Current - Input Bias: 15 pA
Voltage - Input Offset: 75 µV
Current - Supply: 4.8mA
Current - Output / Channel: 30 mA
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 8-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Base Product Number: OPA827
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 8 V
Voltage - Supply Span (Max): 36 V
Low-Noise JFET Op Amp, 22MHz GBW, 15pA Ib, 18V, 1-Ch, 8-SOIC Product overview: OPA827AIDG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 22MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA827AIDG4 can be used for catalog matching and distributor lookup.
IC OPAMP JFET 1 CIRCUIT 8SOIC
J-FET Amplifier 1 Circuit 8-SOIC
IC OPAMP JFET 1 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps 30MHz,Low Noise,High Prec,JFET op amp
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA827AIDG4 | OPA827AIDG4-ND | 1319755-OPA827AIDG4 | 687-OPA827AIDG4 | OPA827AIDG4 | OPA827AIDG4 | OPA827AIDG4 | OPA827AIDG4 |
| Product Name | OPA827 Low-Noise, High-Precision, JFET-Input Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | 22MHz 18V SOIC Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 4 to 36 volts | 18 volts | ||||||
| VOS | 0.1500 millivolts | 0.0750 millivolts | 0.0750 millivolts | |||||
| Quiescent Current (IQ) | 5200 microamps | |||||||
| CMRR | 114 dB |