Low-Noise, High-Precision, JFET-Input Operational Amplifier 8-SOIC -40 to 125
22MHz Op Amp, 15pA IB, 150uV Vos, 104dB CMRR, 28V/µs SR, 18V, 8-SOIC Product overview: OPA827AID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22MHz, 28V, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 22MHz, 28V, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA827AID can be used for catalog matching and distributor lookup.
J-FET Amplifier 1 Circuit 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1233968-OPA827AID
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Application Field: Used in Sensing & Instrumentation, Signal Processing, Test & Measurement, Audio
J-FET Amplifier 1 Circuit 8-SOIC
IC OPAMP JFET 1 CIRCUIT 8SOIC
IC OPAMP JFET 1 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps Lo-Noise Hi-Prec JFET Input Op Amp
IC, OP AMP, JFET, 30MHZ, LN, 8SOIC; No. of Amplifiers:1 Amplifier; Bandwidth:22MHz; Slew Rate:28V/µs; Supply Voltage Range:± 4V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC OPAMP JFET 1 CIRCUIT 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA827AID | 687-OPA827AID | 296-23816-5-ND | 7093267 | 7093267P | 1233968-OPA827AID | OPA827AID | OPA827AID | OPA827AID | OPA827AID | 33AH4628 | OPA827AID |
| Product Name | OPA827 Low-Noise, High-Precision, JFET-Input Operational Amplifier | 22MHz 28V 18V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Op Amps | Op Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA827AID | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Ic, Op Amp, Jfet, 30Mhz, Ln, 8Soic; No. Of Amplifiers Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 4 to 36 volts | 18 volts | 8 volts | 4 to 18 volts | 36 volts | |||||||
| VOS | 0.1500 millivolts | 0.0750 millivolts | 0.0750 millivolts | |||||||||
| Quiescent Current (IQ) | 5200 microamps | |||||||||||
| CMRR | 114 dB |