Texas Instruments OPA820 Unity Gain Stable,Low Noise,Voltage Feedback Operational Amplifier OPA820IDBVT

Description
Unity Gain Stable,Low Noise,Voltage Feedback Operational Amplifier 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Unity Gain Stable,Low Noise,Voltage Feedback Operational Amplifier 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA820 Unity Gain Stable,Low Noise,Voltage Feedback Operational Amplifier - OPA820IDBVT - Texas Instruments
Dallas, TX, United States
OPA820 Unity Gain Stable,Low Noise,Voltage Feedback Operational Amplifier
OPA820IDBVT
OPA820 Unity Gain Stable,Low Noise,Voltage Feedback Operational Amplifier OPA820IDBVT
Unity Gain Stable,Low Noise,Voltage Feedback Operational Amplifier 5-SOT-23 -40 to 85

Unity Gain Stable,Low Noise,Voltage Feedback Operational Amplifier 5-SOT-23 -40 to 85

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-17131-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-17131-1-ND
Instrumentation, Op Amps, Buffer Amps 296-17131-1-ND
Voltage Feedback Amplifier 1 Circuit SOT-23-5

Voltage Feedback Amplifier 1 Circuit SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-17131-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-17131-2-ND
Instrumentation, Op Amps, Buffer Amps 296-17131-2-ND
Voltage Feedback Amplifier 1 Circuit SOT-23-5

Voltage Feedback Amplifier 1 Circuit SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-17131-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-17131-6-ND
Instrumentation, Op Amps, Buffer Amps 296-17131-6-ND
Voltage Feedback Amplifier 1 Circuit SOT-23-5

Voltage Feedback Amplifier 1 Circuit SOT-23-5

Buy Now Datasheet
Op Amps - 5457798 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
5457798
Op Amps 5457798
Texas Instruments OPA820IDBVT

Texas Instruments OPA820IDBVT

Supplier's Site
Op Amps - 5457798P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
5457798P
Op Amps 5457798P
Texas Instruments OPA820IDBVT

Texas Instruments OPA820IDBVT

Supplier's Site
Op Amps - 1624833 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1624833
Op Amps 1624833
Texas Instruments OPA820IDBVT

Texas Instruments OPA820IDBVT

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA820IDBVT - 1233967-OPA820IDBVT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA820IDBVT
1233967-OPA820IDBVT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA820IDBVT 1233967-OPA820IDBVT
Manufacturer: Texas Instruments Win Source Part Number: 1233967-OPA820IDBVT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: SC-74A, SOT-753 Number of Circuits: 1 Mounting: SMD -3db Bandwidth: 800MHz Amplifier Type: Voltage Feedback Current - Input Bias: 9μA Voltage - Input Offset: 200μV Family Name: OPA820 Categories: Integrated Circuits (ICs) Operating Supply Current: 5.6mA Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-5 Output Current per Channel: 110mA SR - Slew Rate: 240 V/μs GBP - Gain Bandwidth Product: 280MHz Dual Supply Voltage (±): 5 V ~ 12 V, ±2.5 V ~ 6 V Alternative Parts (Cross-Reference): NCS2551SNT1; NCS2550SNT1; EL5151IW; Introduction Date: Dec 3, 2004 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1233967-OPA820IDBVT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: SC-74A, SOT-753
Number of Circuits: 1
Mounting: SMD
-3db Bandwidth: 800MHz
Amplifier Type: Voltage Feedback
Current - Input Bias: 9μA
Voltage - Input Offset: 200μV
Family Name: OPA820
Categories: Integrated Circuits (ICs)
Operating Supply Current: 5.6mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-5
Output Current per Channel: 110mA
SR - Slew Rate: 240 V/μs
GBP - Gain Bandwidth Product: 280MHz
Dual Supply Voltage (±): 5 V ~ 12 V, ±2.5 V ~ 6 V
Alternative Parts (Cross-Reference): NCS2551SNT1; NCS2550SNT1; EL5151IW;
Introduction Date: Dec 3, 2004
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - OPA820IDBVT - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 750uV Offset-Max, BIPolar, PDSO5

Operational Amplifier, 1 Func, 750uV Offset-Max, BIPolar, PDSO5

Supplier's Site Datasheet
Singapore, Singapore
800MHz 240V SOT-23 Operational Amplifier IC
687-OPA820IDBVT
800MHz 240V SOT-23 Operational Amplifier IC 687-OPA820IDBVT
800MHz Op Amp, 240V/µs Slew Rate, SOT-23 Product overview: OPA820IDBVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHz, 240V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 800MHz, 240V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA820IDBVT can be used for catalog matching and distributor lookup.

800MHz Op Amp, 240V/µs Slew Rate, SOT-23 Product overview: OPA820IDBVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHz, 240V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 800MHz, 240V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA820IDBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA820IDBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA820IDBVT
Integrated Circuits (ICs) - Linear - Amplifiers OPA820IDBVT
IC OPAMP VFB 1 CIRCUIT SOT23-5

IC OPAMP VFB 1 CIRCUIT SOT23-5

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA820IDBVT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA820IDBVT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA820IDBVT
IC OPAMP VFB 1 CIRCUIT SOT23-5

IC OPAMP VFB 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA820IDBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA820IDBVT
Instrumentation, OP Amps, Buffer Amps OPA820IDBVT
Voltage Feedback Amplifier 1 Circuit SOT-23-5

Voltage Feedback Amplifier 1 Circuit SOT-23-5

Buy Now
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
OPA820IDBVT
High Speed Operational Amplifiers OPA820IDBVT
High Speed Operational Amplifiers Unity Gain Stable Lo Noise Vltg Feedback

High Speed Operational Amplifiers Unity Gain Stable Lo Noise Vltg Feedback

Buy Now Datasheet
Ic, Op-Amp, 280Mhz, 240V/ Us, Sot-23-5;; Msl Texas Instruments - 52AH7376 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Op-Amp, 280Mhz, 240V/ Us, Sot-23-5;; Msl Texas Instruments
52AH7376
Ic, Op-Amp, 280Mhz, 240V/ Us, Sot-23-5;; Msl Texas Instruments 52AH7376
IC, OP-AMP, 280MHZ, 240V/ US, SOT-23-5;; MSL:MSL 2 - 1 year; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

IC, OP-AMP, 280MHZ, 240V/ US, SOT-23-5;; MSL:MSL 2 - 1 year; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number OPA820IDBVT 296-17131-1-ND 5457798 5457798P 1233967-OPA820IDBVT OPA820IDBVT 687-OPA820IDBVT OPA820IDBVT OPA820IDBVT OPA820IDBVT OPA820IDBVT 52AH7376
Product Name OPA820 Unity Gain Stable,Low Noise,Voltage Feedback Operational Amplifier Instrumentation, Op Amps, Buffer Amps Op Amps Op Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA820IDBVT 800MHz 240V SOT-23 Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps High Speed Operational Amplifiers Ic, Op-Amp, 280Mhz, 240V/ Us, Sot-23-5;; Msl Texas Instruments
Standards RoHS RoHS RoHS RoHS RoHS RoHS
Closed-Loop Gain (AVCL) 1 V/V
Supply Voltage (VS) 5 to 12 volts 5 volts 5 volts 5 volts
VOS 1 millivolts 0.2000 millivolts 0.2000 millivolts
Quiescent Current (IQ) 6400 microamps
Unlock Full Specs
to access all available technical data

Similar Products

BUF602 High Speed, Closed Loop Buffer - BUF602IDG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 8000 V/µs
Supply Voltage (VS) 2.8 to 12.6 volts
View Details
3 suppliers
TLV2460M Single, Low Power, Rail-to-Rail Input/Output Operational Amplifier w/Shutdown - 5962-0051201QHA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 2 millivolts
Quiescent Current (IQ) 575 microamps
View Details
Operational Amplifier IC - 687-CLC520AJP - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 2000 V/µs
Bandwidth 160 MHz
Operating Temperature -40 C (-40 F)
View Details
5 suppliers