J-FET Amplifier 1 Circuit Rail-to-Rail 8-SOIC
J-FET Amplifier 1 Circuit Rail-to-Rail 8-SOIC
J-FET Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Win Source Part Number: 1355183-OPA810IDT
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 50 pct.
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Base Product Number: OPA810
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Rail-to-Rail
Current - Supply: 3.7mA
Current - Output / Channel: 100 mA
Number of Circuits: 1
-3db Bandwidth: 140 MHz
Amplifier Type: J-FET
Slew Rate: 192V/µs
Gain Bandwidth Product: 70 MHz
Current - Input Bias: 2 pA
Voltage - Input Offset: 100 µV
Voltage - Supply Span (Min): 4.75 V
Voltage - Supply Span (Max): 27 V
IC OPAMP JFET 1 CIRCUIT 8SOIC Product overview: OPA810IDT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA810IDT can be used for catalog matching and distributor lookup.
Single Channel, High Performance, 27 V, 140 MHz, RRIO FET Input Op Amp 8-SOIC -40 to 125
IC OPAMP JFET 1 CIRCUIT 8SOIC
J-FET Amplifier 1 Circuit Rail-to-Rail 8-SOIC
IC OPAMP JFET 1 CIRCUIT 8SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 296-OPA810IDTDKR-ND | 1355183-OPA810IDT | 687-OPA810IDT | 815-OPA810IDT | OPA810IDT | OPA810IDT | OPA810IDT |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifier IC | Single Channel, High Performance, 27 V, 140 MHz, RRIO FET Input Op Amp 8-SOIC -40 to 125 | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Rail-Rail-Out | Rail-Rail-Out; Rail-Rail-In | |||||
| Source Current (IS) | 3.7 milliamps | 3.7 milliamps | 3.7 milliamps | 3.7 milliamps | 3.7 milliamps | ||
| Slew Rate | 192 V/µs | 192 V/µs | 192 V/µs | 1.92E-4 V/µs | 192 V/µs | 1.92E-4 V/µs | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | 8-SOIC (0.154", 3.90mm Width) | Tape & Reel (TR) | SOIC; 8-SOIC (0.154, 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount |