Texas Instruments OPA743 12V, 7MHz, CMOS Rail-to-Rail I/O Operational Amplifier OPA743NA/250G4

Description
12V, 7MHz, CMOS Rail-to-Rail I/O Operational Amplifier 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
12V, 7MHz, CMOS Rail-to-Rail I/O Operational Amplifier 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA743 12V, 7MHz, CMOS Rail-to-Rail I/O Operational Amplifier - OPA743NA/250G4 - Texas Instruments
Dallas, TX, United States
OPA743 12V, 7MHz, CMOS Rail-to-Rail I/O Operational Amplifier
OPA743NA/250G4
OPA743 12V, 7MHz, CMOS Rail-to-Rail I/O Operational Amplifier OPA743NA/250G4
12V, 7MHz, CMOS Rail-to-Rail I/O Operational Amplifier 5-SOT-23 -40 to 85

12V, 7MHz, CMOS Rail-to-Rail I/O Operational Amplifier 5-SOT-23 -40 to 85

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - OPA743NA/250G4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
OPA743NA/250G4-ND
Instrumentation, Op Amps, Buffer Amps OPA743NA/250G4-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA743NA/250G4 - 1085133-OPA743NA/250G4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA743NA/250G4
1085133-OPA743NA/250G4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA743NA/250G4 1085133-OPA743NA/250G4
Manufacturer: Texas Instruments Win Source Part Number: 1085133-OPA743NA/250 G4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 10 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 1.5mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 3.5 V to 12 V, ±1.75 V to 6 V Operating Supply Current: 1.1mA Channel Output Current: 20mA Gain Bandwidth Product (GBP): 7MHz Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1085133-OPA743NA/250G4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 10 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 1.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 3.5 V to 12 V, ±1.75 V to 6 V
Operating Supply Current: 1.1mA
Channel Output Current: 20mA
Gain Bandwidth Product (GBP): 7MHz
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
7MHz 12V SOT-23 Operational Amplifier IC
687-OPA743NA/250G4
7MHz 12V SOT-23 Operational Amplifier IC 687-OPA743NA/250G4
7MHz CMOS Op Amp, 12V, Rail-to-Rail, SOT-23-5 Product overview: OPA743NA/250G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7MHz, 12V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 7MHz, 12V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA743NA/250G4 can be used for catalog matching and distributor lookup.

7MHz CMOS Op Amp, 12V, Rail-to-Rail, SOT-23-5 Product overview: OPA743NA/250G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7MHz, 12V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 7MHz, 12V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA743NA/250G4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA743NA/250G4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA743NA/250G4
Integrated Circuits (ICs) - Linear - Amplifiers OPA743NA/250G4
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA743NA/250G4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA743NA/250G4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA743NA/250G4
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA743NA/250G4
Operational Amplifiers - Op Amps OPA743NA/250G4
Operational Amplifiers - Op Amps 12V 7MHz CMOS Rail-to-Rail I/O

Operational Amplifiers - Op Amps 12V 7MHz CMOS Rail-to-Rail I/O

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA743NA/250G4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA743NA/250G4
Instrumentation, OP Amps, Buffer Amps OPA743NA/250G4
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA743NA/250G4 OPA743NA/250G4-ND 1085133-OPA743NA/250G4 687-OPA743NA/250G4 OPA743NA/250G4 OPA743NA/250G4 OPA743NA/250G4 OPA743NA/250G4
Product Name OPA743 12V, 7MHz, CMOS Rail-to-Rail I/O Operational Amplifier Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA743NA/250G4 7MHz 12V SOT-23 Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 3.5 to 12 volts 3.5 to 12 volts 6 volts
VOS 7 millivolts 1.5 millivolts 1.5 millivolts
Quiescent Current (IQ) 1500 microamps
CMRR 70 dB
Unlock Full Specs
to access all available technical data