0.05uV/degC (max), Single-Supply CMOS Zero-Drift Series Operational Amplifier 5-SOT-23 -40 to 85
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5
1.6MHz Op Amp, 5uV Vos, 115dB CMRR, CMOS, SOT-23 Product overview: OPA735AIDBVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6MHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.6MHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA735AIDBVT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 144593-OPA735AIDBVT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Slew Rate: 1.5 V/μs
Current - Input Bias: 100pA
Voltage - Input Offset: 1μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 12 V, ±1.35 V to 6 V
Operating Supply Current: 600μA
Channel Output Current: 20mA
Gain Bandwidth Product (GBP): 1.6MHz
Alternative Parts (Cross-Reference): LTC2050HVCS5#TRPBF; OPA735AIDBVR; OPA735AIDBVTG4; OPA735AIDBVT;
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Operational Amplifiers - Op Amps 0.05uV/dgC Sngl-Sply CMOS 0-Drift Ser
IC OPAMP ZER-DRIFT 1CIRC SOT23-5
OP AMP, CMOS ZERO DRIFT, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:1.6MHz; Slew Rate:1.5V/µs; Supply Voltage Range:± 1.35V to ± 6V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC OPAMP ZER-DRIFT 1CIRC SOT23-5
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA735AIDBVT | 296-17229-1-ND | 687-OPA735AIDBVT | 144593-OPA735AIDBVT | OPA735AIDBVT | OPA735AIDBVT | 28AH4637 | OPA735AIDBVT | OPA735AIDBVT |
| Product Name | OPA735 0.05uV/degC (max), Single-Supply CMOS Zero-Drift Series Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | 1.6MHz SOT-23 Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA735AIDBVT | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Op Amp, Cmos Zero Drift, Sot-23-5; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.7 to 12 volts | 6 volts | 2.7 to 12 volts | 1.35 to 6 volts | 2.7 volts | ||||
| VOS | 0.0050 millivolts | 1.00E-3 millivolts | 1.00E-3 millivolts | ||||||
| Quiescent Current (IQ) | 750 microamps | ||||||||
| CMRR | 115 dB |