0.05uV/degC (max), Single-Supply CMOS Zero-Drift Operational Amplifier 6-SOT-23 -40 to 85
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-6
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-6
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-6
Manufacturer: Texas Instruments
Win Source Part Number: 125221-OPA734AIDBVT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Slew Rate: 1.5 V/μs
Current - Input Bias: 100pA
Voltage - Input Offset: 1μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 2.7 V to 12 V, ±1.35 V to 6 V
Operating Supply Current: 600μA
Channel Output Current: 20mA
Gain Bandwidth Product (GBP): 1.6MHz
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
1.6MHz Op Amp, 5uV Vos, 115dB CMRR, 1.5V/µs SR, CMOS, SOT-23-6 Product overview: OPA734AIDBVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6MHz, 1.5V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.6MHz, 1.5V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA734AIDBVT can be used for catalog matching and distributor lookup.
IC OPAMP ZER-DRIFT 1CIRC SOT23-6
IC OPAMP ZER-DRIFT 1CIRC SOT23-6
Precision Amplifiers 0.05uV/degC Single- Supply CMOS
IC OPAMP ZER-DRIFT 1CIRC SOT23-6
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-6
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA734AIDBVT | 296-18508-1-ND | 125221-OPA734AIDBVT | 687-OPA734AIDBVT | OPA734AIDBVT | OPA734AIDBVT | OPA734AIDBVT | OPA734AIDBVT | OPA734AIDBVT |
| Product Name | OPA734 0.05uV/degC (max), Single-Supply CMOS Zero-Drift Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA734AIDBVT | 1.6MHz 1.5V SOT-23 Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.7 to 12 volts | 2.7 to 12 volts | 6 volts | 2.7 volts | 2.7 volts | ||||
| VOS | 0.0050 millivolts | 1.00E-3 millivolts | 1.00E-3 millivolts | 1.00E-3 millivolts | |||||
| Quiescent Current (IQ) | 750 microamps | ||||||||
| CMRR | 115 dB |