e-trim 20MHz, High Precision CMOS Operational Amplifier 8-VSSOP -40 to 125
20MHz Op Amp, 500pA Ib, 15uV Vos, 85dB CMRR, 6V, MSOP Product overview: OPA728AIDGKT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHz, 6V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 20MHz, 6V, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA728AIDGKT can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1233960-OPA728AIDGKT
Series: e-trim
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 85pA
Voltage - Input Offset: 15μV
Family Name: OPA728
Categories: Integrated Circuits (ICs)
Operating Supply Current: 4.3mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-VSSOP
Output Current per Channel: 40mA
SR - Slew Rate: 30 V/μs
GBP - Gain Bandwidth Product: 20MHz
Dual Supply Voltage (±): 4 V ~ 12 V, ±2 V ~ 6 V
Alternative Parts (Cross-Reference): CA3078T; MAX410MSA/PR-T; MAX410MSA/PR;
Introduction Date: December 01, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
IC OPAMP GP 1 CIRCUIT 8VSSOP
Precision Amplifiers e-trim 20MHz High Precision CMOS
IC OPAMP GP 1 CIRCUIT 8VSSOP
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
IC OPAMP GP 1 CIRCUIT 8VSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA728AIDGKT | 687-OPA728AIDGKT | 296-OPA728AIDGKTCT-ND | 1233960-OPA728AIDGKT | OPA728AIDGKT | OPA728AIDGKT | OPA728AIDGKT | OPA728AIDGKT | OPA728AIDGKT |
| Product Name | OPA728 e-trim 20MHz, High Precision CMOS Operational Amplifier | 20MHz 6V MSOP Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA728AIDGKT | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 4 to 12 volts | 6 volts | 12 volts | 4 volts | |||||
| VOS | 0.1500 millivolts | 0.0150 millivolts | 0.0150 millivolts | 0.0150 millivolts | |||||
| Quiescent Current (IQ) | 6500 microamps | ||||||||
| CMRR | 85 dB |