Texas Instruments OPA725 OPA725 and OPA726 Series: Very Low-Noise, High-Speed, 12V CMOS Op Amp OPA725AIDBVT

Description
OPA725 and OPA726 Series: Very Low-Noise, High-Speed, 12V CMOS Op Amp 5-SOT-23 -40 to 125
Request a Quote
Description
OPA725 and OPA726 Series: Very Low-Noise, High-Speed, 12V CMOS Op Amp 5-SOT-23 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The OPA725 is a single operational amplifier using a 12V CMOS process, designed for low noise and high-speed applications such as transimpedance amplifiers and ADC buffering. It operates from a 4V to 12V single supply or ±2V to ±6V dual supply, with a gain-bandwidth product of 20MHz, a slew rate of 30V/µs, and a quiescent current of 5.5mA per channel maximum. The output swings within 150mV of the rails, and noise is 6nV/√Hz at 100kHz. It is available in a SOT-23-5 package and specified for operation from -40°C to +125°C.

Datasheet Summary
Powered by GS/AI

The OPA725 is a single operational amplifier using a 12V CMOS process, designed for low noise and high-speed applications such as transimpedance amplifiers and ADC buffering. It operates from a 4V to 12V single supply or ±2V to ±6V dual supply, with a gain-bandwidth product of 20MHz, a slew rate of 30V/µs, and a quiescent current of 5.5mA per channel maximum. The output swings within 150mV of the rails, and noise is 6nV/√Hz at 100kHz. It is available in a SOT-23-5 package and specified for operation from -40°C to +125°C.

Suppliers

Company
Product
Description
Supplier Links
OPA725 OPA725 and OPA726 Series: Very Low-Noise, High-Speed, 12V CMOS Op  Amp - OPA725AIDBVT - Texas Instruments
Dallas, TX, United States
OPA725 OPA725 and OPA726 Series: Very Low-Noise, High-Speed, 12V CMOS Op Amp
OPA725AIDBVT
OPA725 OPA725 and OPA726 Series: Very Low-Noise, High-Speed, 12V CMOS Op Amp OPA725AIDBVT
OPA725 and OPA726 Series: Very Low-Noise, High-Speed, 12V CMOS Op Amp 5-SOT-23 -40 to 125

OPA725 and OPA726 Series: Very Low-Noise, High-Speed, 12V CMOS Op Amp 5-SOT-23 -40 to 125

Buy Now Datasheet
Singapore, Singapore
20MHz 12V SOT-23 Operational Amplifier IC
687-OPA725AIDBVT
20MHz 12V SOT-23 Operational Amplifier IC 687-OPA725AIDBVT
1-Ch 20MHz CMOS Op Amp, 12V, SOT-23-5 Product overview: OPA725AIDBVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHz, 12V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 20MHz, 12V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA725AIDBVT can be used for catalog matching and distributor lookup.

1-Ch 20MHz CMOS Op Amp, 12V, SOT-23-5 Product overview: OPA725AIDBVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHz, 12V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 20MHz, 12V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA725AIDBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA725AIDBVT - 1233956-OPA725AIDBVT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA725AIDBVT
1233956-OPA725AIDBVT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA725AIDBVT 1233956-OPA725AIDBVT
Manufacturer: Texas Instruments Win Source Part Number: 1233956-OPA725AIDBVT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: SC-74A, SOT-753 Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 30pA Voltage - Input Offset: 1.2mV Family Name: OPA725 Categories: Integrated Circuits (ICs) Operating Supply Current: 4.3mA Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-5 Output Current per Channel: 40mA SR - Slew Rate: 30 V/μs GBP - Gain Bandwidth Product: 20MHz Dual Supply Voltage (±): 4 V ~ 12 V, ±2 V ~ 6 V Alternative Parts (Cross-Reference): AD8519ARTZ-REEL; MAX4162EUK+; MAX4450EUK-T; Introduction Date: December 01, 2004 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1233956-OPA725AIDBVT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: SC-74A, SOT-753
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 30pA
Voltage - Input Offset: 1.2mV
Family Name: OPA725
Categories: Integrated Circuits (ICs)
Operating Supply Current: 4.3mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-5
Output Current per Channel: 40mA
SR - Slew Rate: 30 V/μs
GBP - Gain Bandwidth Product: 20MHz
Dual Supply Voltage (±): 4 V ~ 12 V, ±2 V ~ 6 V
Alternative Parts (Cross-Reference): AD8519ARTZ-REEL; MAX4162EUK+; MAX4450EUK-T;
Introduction Date: December 01, 2004
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - OPA725AIDBVT - Rochester Electronics
Newburyport, MA, United States
OPA725 Single low noise, high-speed, 12V CMOS operational amplifier

OPA725 Single low noise, high-speed, 12V CMOS operational amplifier

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-15767-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-15767-2-ND
Instrumentation, Op Amps, Buffer Amps 296-15767-2-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-15767-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-15767-6-ND
Instrumentation, Op Amps, Buffer Amps 296-15767-6-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-15767-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-15767-1-ND
Instrumentation, Op Amps, Buffer Amps 296-15767-1-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA725AIDBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA725AIDBVT
Integrated Circuits (ICs) - Linear - Amplifiers OPA725AIDBVT
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA725AIDBVT
Operational Amplifiers - Op Amps OPA725AIDBVT
Operational Amplifiers - Op Amps Very Low-Noise High Speed 12V CMOS

Operational Amplifiers - Op Amps Very Low-Noise High Speed 12V CMOS

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA725AIDBVT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA725AIDBVT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA725AIDBVT
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA725AIDBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA725AIDBVT
Instrumentation, OP Amps, Buffer Amps OPA725AIDBVT
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now
Op-Amp, Single, 20Mhz, 30V/us, Sot-23-5; No. Of Amplifiers Texas Instruments - 26AJ7856 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, Single, 20Mhz, 30V/us, Sot-23-5; No. Of Amplifiers Texas Instruments
26AJ7856
Op-Amp, Single, 20Mhz, 30V/us, Sot-23-5; No. Of Amplifiers Texas Instruments 26AJ7856
OP-AMP, SINGLE, 20MHZ, 30V/US, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:20MHz; Slew Rate:30V/µs; Supply Voltage Range:4V to 12V, ± 2V to ± 6V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C;RoHS Compliant: Yes

OP-AMP, SINGLE, 20MHZ, 30V/US, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:20MHz; Slew Rate:30V/µs; Supply Voltage Range:4V to 12V, ± 2V to ± 6V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C;RoHS Compliant: Yes

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA725AIDBVT - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA725AIDBVT
Instrumentation, OP Amps, Buffer Amps OPA725AIDBVT
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers
Product Number OPA725AIDBVT 687-OPA725AIDBVT 1233956-OPA725AIDBVT OPA725AIDBVT 296-15767-2-ND OPA725AIDBVT OPA725AIDBVT OPA725AIDBVT OPA725AIDBVT 26AJ7856 OPA725AIDBVT
Product Name OPA725 OPA725 and OPA726 Series: Very Low-Noise, High-Speed, 12V CMOS Op Amp 20MHz 12V SOT-23 Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA725AIDBVT Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifiers - Op Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Op-Amp, Single, 20Mhz, 30V/us, Sot-23-5; No. Of Amplifiers Texas Instruments Instrumentation, OP Amps, Buffer Amps
Standards and Certifications RoHS RoHS
Package Type SOIC,SOT-23 Tape and Reel SOT; SOT23; SOT-23-5 SOT; SC-74A, SOT-753 Surface Mount SOT; SC-74A, SOT-753 Surface Mount
Standards RoHS RoHS RoHS
Supply Voltage (VS) 6 volts 4 volts 4 volts
Slew Rate 30 V/µs 30 V/µs 30 V/µs 3.00E-5 V/µs 30 V/µs 30 V/µs
Unlock Full Specs
to access all available technical data