Texas Instruments 20MHZ SOT23 Operational Amplifier IC OPA725AIDBVR G4

Description
IC OPAMP GP 20MHZ RRO SOT23-5 Product overview: OPA725AIDBVR G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ, SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 20MHZ, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA725AIDBVR G4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC OPAMP GP 20MHZ RRO SOT23-5 Product overview: OPA725AIDBVR G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ, SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 20MHZ, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA725AIDBVR G4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20MHZ SOT23 Operational Amplifier IC - 687-OPA725AIDBVR G4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20MHZ SOT23 Operational Amplifier IC
687-OPA725AIDBVR G4
20MHZ SOT23 Operational Amplifier IC 687-OPA725AIDBVR G4
IC OPAMP GP 20MHZ RRO SOT23-5 Product overview: OPA725AIDBVR G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ, SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 20MHZ, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA725AIDBVR G4 can be used for catalog matching and distributor lookup.

IC OPAMP GP 20MHZ RRO SOT23-5 Product overview: OPA725AIDBVR G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ, SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 20MHZ, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA725AIDBVR G4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA725AIDBVR G4 - 060936-OPA725AIDBVR G4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA725AIDBVR G4
060936-OPA725AIDBVR G4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA725AIDBVR G4 060936-OPA725AIDBVR G4
Manufacturer: Texas Instruments Win Source Part Number: 060936-OPA725AIDBVR G4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 30 V/μs Current - Input Bias: 30pA Voltage - Input Offset: 1.2mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Supply Voltage - Operating: 4 V to 12 V, ±2 V to 6 V Operating Supply Current: 4.3mA Channel Output Current: 40mA Gain Bandwidth Product (GBP): 20MHz Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 060936-OPA725AIDBVR G4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 30 V/μs
Current - Input Bias: 30pA
Voltage - Input Offset: 1.2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 4 V to 12 V, ±2 V to 6 V
Operating Supply Current: 4.3mA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 20MHz
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers
Product Number 687-OPA725AIDBVR G4 060936-OPA725AIDBVR G4
Product Name 20MHZ SOT23 Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA725AIDBVR G4
Slew Rate 30 V/µs 30 V/µs
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type Reel - TR SOT; SOT23; SOT-23-5
Supply Voltage (VS) 4 to 12 volts
Source Current (IS) 4.3 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Quad Micropower Rail-to-Rail CMOS Operational Amplifier - ALD4701ASBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2500 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers
BUF634 250mA High-Speed Buffer - BUF634PG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
8 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9751401Q2A - Lingto Electronic Limited
Specs
Source Current (IS) 0.1000 milliamps
View Details