The OPA703 is a CMOS operational amplifier designed for applications requiring rail-to-rail input and output. It operates over a wide supply range of 4V to 12V for single supply configurations and ±2V to ±6V for dual supplies. The device features a low quiescent current of 160µA, making it suitable for battery-powered applications. It offers a gain-bandwidth product of 1MHz and a slew rate of 0.6V/µs, ensuring adequate performance for various signal processing tasks. The OPA703 has a low input offset voltage of 160µV and a common-mode rejection ratio (CMRR) of 90dB, which contributes to its precision in signal amplification. It is available in multiple package options, including SOT23-5, SO-8, and DIP-8, and is specified for operation within a temperature range of -40°C to +85°C. This operational amplifier is ideal for use in automotive applications, portable equipment, active filters, transducer amplifiers, and data acquisition systems.
12V, CMOS, Rail-to-Rail I/O, Operational Amplifier 8-SOIC -40 to 85
IC OPAMP GP 1MHZ RRO 8SOIC
| Texas Instruments | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | OPA703UAG4 | 815-OPA703UAG4 |
| Product Name | OPA703 12V, CMOS, Rail-to-Rail I/O, Operational Amplifier | IC OPAMP GP 1MHZ RRO 8SOIC |
| Standards | RoHS | |
| Supply Voltage (VS) | 4 to 12 volts | |
| VOS | 0.7500 millivolts | |
| Quiescent Current (IQ) | 200 microamps | |
| CMRR | 80 dB |