Texas Instruments OPA703 12V, CMOS, Rail-to-Rail I/O, Operational Amplifier OPA703UA/2K5

Description
12V, CMOS, Rail-to-Rail I/O, Operational Amplifier 8-SOIC -40 to 85
Request a Quote Datasheet
Description
12V, CMOS, Rail-to-Rail I/O, Operational Amplifier 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA703 12V, CMOS, Rail-to-Rail I/O, Operational Amplifier - OPA703UA/2K5 - Texas Instruments
Dallas, TX, United States
OPA703 12V, CMOS, Rail-to-Rail I/O, Operational Amplifier
OPA703UA/2K5
OPA703 12V, CMOS, Rail-to-Rail I/O, Operational Amplifier OPA703UA/2K5
12V, CMOS, Rail-to-Rail I/O, Operational Amplifier 8-SOIC -40 to 85

12V, CMOS, Rail-to-Rail I/O, Operational Amplifier 8-SOIC -40 to 85

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-38200-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-38200-2-ND
Instrumentation, Op Amps, Buffer Amps 296-38200-2-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Singapore, Singapore
1MHz 12V SOIC Operational Amplifier IC
687-OPA703UA/2K5
1MHz 12V SOIC Operational Amplifier IC 687-OPA703UA/2K5
1MHz CMOS Op Amp, Single, 12V, Rail-to-Rail, 8-SOIC Product overview: OPA703UA/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 12V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 12V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA703UA/2K5 can be used for catalog matching and distributor lookup.

1MHz CMOS Op Amp, Single, 12V, Rail-to-Rail, 8-SOIC Product overview: OPA703UA/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 12V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 12V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA703UA/2K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA703UA/2K5 - 1085109-OPA703UA/2K5 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA703UA/2K5
1085109-OPA703UA/2K5
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA703UA/2K5 1085109-OPA703UA/2K5
Manufacturer: Texas Instruments Win Source Part Number: 1085109-OPA703UA/2K5 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.6 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 160μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4 V to 12 V, ±2 V to 6 V Operating Supply Current: 160μA Channel Output Current: 10mA Gain Bandwidth Product (GBP): 1MHz Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1085109-OPA703UA/2K5
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.6 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 160μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4 V to 12 V, ±2 V to 6 V
Operating Supply Current: 160μA
Channel Output Current: 10mA
Gain Bandwidth Product (GBP): 1MHz
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - OPA703UA/2K5 - Rochester Electronics
Newburyport, MA, United States
OPA703 Single 12V, 1MHz, rail-to-rail I/O, operational amplifier

OPA703 Single 12V, 1MHz, rail-to-rail I/O, operational amplifier

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA703UA/2K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA703UA/2K5
Integrated Circuits (ICs) - Linear - Amplifiers OPA703UA/2K5
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA703UA/2K5
Operational Amplifiers - Op Amps OPA703UA/2K5
Operational Amplifiers - Op Amps 12V CMOS Rail-to-Rail I/O

Operational Amplifiers - Op Amps 12V CMOS Rail-to-Rail I/O

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA703UA/2K5 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA703UA/2K5
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA703UA/2K5
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA703UA/2K5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA703UA/2K5
Instrumentation, OP Amps, Buffer Amps OPA703UA/2K5
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA703UA/2K5 296-38200-2-ND 687-OPA703UA/2K5 1085109-OPA703UA/2K5 OPA703UA/2K5 OPA703UA/2K5 OPA703UA/2K5 OPA703UA/2K5 OPA703UA/2K5
Product Name OPA703 12V, CMOS, Rail-to-Rail I/O, Operational Amplifier Instrumentation, Op Amps, Buffer Amps 1MHz 12V SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA703UA/2K5 Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifiers - Op Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 4 to 12 volts 6 volts 4 to 12 volts 4 volts
VOS 0.7500 millivolts 0.1600 millivolts 0.1600 millivolts
Quiescent Current (IQ) 200 microamps
CMRR 80 dB
Unlock Full Specs
to access all available technical data