12V, CMOS, Rail-to-Rail I/O, Operational Amplifier 8-PDIP -40 to 85
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 1233949-OPA703PA
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 8-DIP (0.300", 7.62mm)
Number of Circuits: 1
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 1pA
Voltage - Input Offset: 160μV
Family Name: OPA703
Categories: Integrated Circuits (ICs)
Operating Supply Current: 160μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-PDIP
Output Current per Channel: 10mA
SR - Slew Rate: 0.6 V/μs
GBP - Gain Bandwidth Product: 1MHz
Dual Supply Voltage (±): 4 V ~ 12 V, ±2 V ~ 6 V
Alternative Parts (Cross-Reference): ALD1702APAL; ALD1704BPAL; ALD1722GPAL;
Introduction Date: April 01, 2005
ECCN: EAR99
Country of Origin: Malaysia, Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
1MHz CMOS Op Amp, Single, Rail-to-Rail, 12V, 8-PDIP Product overview: OPA703PA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 12V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 12V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA703PA can be used for catalog matching and distributor lookup.
Operational Amplifier, 1 Func, 750uV Offset-Max, CMOS, PDIP8
Operational Amplifier, 1 Func, 750uV Offset-Max, CMOS, PDIP8
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP
IC OPAMP GP 1 CIRCUIT 8DIP
Operational Amplifiers - Op Amps 12V CMOS Rail-to-Rail I/O
| Texas Instruments | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA703PA | OPA703PA-ND | 6611035 | 6611035P | 1233949-OPA703PA | 687-OPA703PA | OPA703PA | OPA703PA | OPA703PA | OPA703PA |
| Product Name | OPA703 12V, CMOS, Rail-to-Rail I/O, Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Op Amps | Op Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA703PA | 1MHz 12V Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 4 to 12 volts | 5 to 9 volts | 6 volts | 12 volts | ||||||
| VOS | 0.7500 millivolts | 0.1600 millivolts | 0.1600 millivolts | |||||||
| Quiescent Current (IQ) | 200 microamps | |||||||||
| CMRR | 80 dB |