Texas Instruments OPA703 12V, CMOS, Rail-to-Rail I/O, Operational Amplifier OPA703NA/3K

Description
12V, CMOS, Rail-to-Rail I/O, Operational Amplifier 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
12V, CMOS, Rail-to-Rail I/O, Operational Amplifier 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA703 12V, CMOS, Rail-to-Rail I/O, Operational Amplifier - OPA703NA/3K - Texas Instruments
Dallas, TX, United States
OPA703 12V, CMOS, Rail-to-Rail I/O, Operational Amplifier
OPA703NA/3K
OPA703 12V, CMOS, Rail-to-Rail I/O, Operational Amplifier OPA703NA/3K
12V, CMOS, Rail-to-Rail I/O, Operational Amplifier 5-SOT-23 -40 to 85

12V, CMOS, Rail-to-Rail I/O, Operational Amplifier 5-SOT-23 -40 to 85

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-46170-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-46170-2-ND
Instrumentation, Op Amps, Buffer Amps 296-46170-2-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-46170-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-46170-6-ND
Instrumentation, Op Amps, Buffer Amps 296-46170-6-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-46170-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-46170-1-ND
Instrumentation, Op Amps, Buffer Amps 296-46170-1-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA703NA/3K - 1085106-OPA703NA/3K - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA703NA/3K
1085106-OPA703NA/3K
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA703NA/3K 1085106-OPA703NA/3K
Manufacturer: Texas Instruments Win Source Part Number: 1085106-OPA703NA/3K Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.6 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 160μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 4 V to 12 V, ±2 V to 6 V Operating Supply Current: 160μA Channel Output Current: 10mA Gain Bandwidth Product (GBP): 1MHz Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1085106-OPA703NA/3K
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.6 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 160μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 4 V to 12 V, ±2 V to 6 V
Operating Supply Current: 160μA
Channel Output Current: 10mA
Gain Bandwidth Product (GBP): 1MHz
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
1MHz 12V SOT-23 Operational Amplifier IC
687-OPA703NA/3K
1MHz 12V SOT-23 Operational Amplifier IC 687-OPA703NA/3K
1MHz CMOS Op Amp, 12V, Rail-to-Rail, SOT-23-5 Product overview: OPA703NA/3K from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 12V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 12V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA703NA/3K can be used for catalog matching and distributor lookup.

1MHz CMOS Op Amp, 12V, Rail-to-Rail, SOT-23-5 Product overview: OPA703NA/3K from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 12V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 12V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA703NA/3K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA703NA/3K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA703NA/3K
Instrumentation, OP Amps, Buffer Amps OPA703NA/3K
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA703NA/3K
Operational Amplifiers - Op Amps OPA703NA/3K
Operational Amplifiers - Op Amps 12V CMOS Rail-to-Rail I/O

Operational Amplifiers - Op Amps 12V CMOS Rail-to-Rail I/O

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA703NA/3K - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA703NA/3K
Instrumentation, OP Amps, Buffer Amps OPA703NA/3K
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA703NA/3K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA703NA/3K
Integrated Circuits (ICs) - Linear - Amplifiers OPA703NA/3K
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA703NA/3K - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA703NA/3K
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA703NA/3K
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA703NA/3K 296-46170-2-ND 1085106-OPA703NA/3K 687-OPA703NA/3K OPA703NA/3K OPA703NA/3K OPA703NA/3K OPA703NA/3K OPA703NA/3K
Product Name OPA703 12V, CMOS, Rail-to-Rail I/O, Operational Amplifier Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA703NA/3K 1MHz 12V SOT-23 Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 4 to 12 volts 4 to 12 volts 6 volts 4 volts 4 volts
VOS 0.7500 millivolts 0.1600 millivolts 0.1600 millivolts 0.1600 millivolts
Quiescent Current (IQ) 200 microamps
CMRR 80 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLV2462M Dual Low-Power, Rail-to-Rail Input/Output Operational Amplifier - 5962-0051205QHA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 2 millivolts
Quiescent Current (IQ) 575 microamps
View Details
SOIC Operational Amplifier IC - 687-CLC111AJE - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
Number of Pins 8
View Details
3 suppliers
LT1014 Quad Precision Operational Amplifier - 5962-89677022A - Texas Instruments
Specs
Supply Voltage (VS) 5 to 44 volts
VOS 0.3000 millivolts
Quiescent Current (IQ) 550 microamps
View Details