The OPA695IDGKR is a high-bandwidth, current-feedback operational amplifier with disable functionality, housed in an 8-pin VSSOP package measuring 3mm × 4.9mm. It operates from a single 5V to dual ±5V supply, drawing 14mA of supply current and 160µA in shutdown mode. The device offers a 1900MHz bandwidth at G=+1V/V and a 5000V/μs slew rate, with a ±4.05V output swing and ±140mA output current. It is characterized for operation from -40°C to +85°C and meets the same performance specifications as the OPA695 series variants, including harmonic distortion levels of -65dBc (HD2) and -92dBc (HD3) at 10MHz with 2V PP output and 100Ω load.
Ultra-Wideband, Current-Feedback Operational Amplifier with Disable 8-VSSOP -40 to 85
1.7GHz Op Amp, Current Feedback, 120mA Output, VSSOP Product overview: OPA695IDGKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.7GHz, 120mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.7GHz, 120mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA695IDGKR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 888168-OPA695IDGKR
Operating Temperature Range: -40°C ~ 85°C
Features: Current Feedback Amplifier 1 Circuit - 8-VSSOP
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: OPA695
Categories: Integrated Circuits (ICs)
Case / Package: 8-VSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Current Feedback Amplifier 1 Circuit 8-VSSOP
High Speed Operational Amplifiers Ultra-WB Crnt-FB Op Amp
Current Feedback Amplifier 1 Circuit 8-VSSOP
IC OPAMP CFA 1 CIRCUIT 8VSSOP
IC OPAMP CFA 1 CIRCUIT 8VSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA695IDGKR | 687-OPA695IDGKR | 888168-OPA695IDGKR | OPA695IDGKR-ND | OPA695IDGKR | OPA695IDGKR | OPA695IDGKR | OPA695IDGKR |
| Product Name | OPA695 Ultra-Wideband, Current-Feedback Operational Amplifier with Disable | 1.7GHz 120mA Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA695IDGKR | Instrumentation, Op Amps, Buffer Amps | High Speed Operational Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | |||||
| Closed-Loop Gain (AVCL) | 1 V/V | |||||||
| Supply Voltage (VS) | 5 to 12 volts | 9 volts | ||||||
| VOS | 3 millivolts | 0.3000 millivolts | ||||||
| Quiescent Current (IQ) | 12900 microamps |