WideBand, Low-Power, Current Feedback Amplifier 8-SOIC -40 to 85
Current Feedback Amplifier 1 Circuit 8-SOIC
IC OPAMP CFA 1 CIRCUIT 8SOIC
High Speed Operational Amplifiers WideBand Low-Power Curr Feedback Amp
Current Feedback Amplifier 1 Circuit 8-SOIC
IC OPAMP CFA 1 CIRCUIT 8SOIC
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA694IDRG4 | OPA694IDRG4-ND | OPA694IDRG4 | OPA694IDRG4 | OPA694IDRG4 | OPA694IDRG4 |
| Product Name | OPA694 WideBand, Low-Power, Current Feedback Amplifier | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | High Speed Operational Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards and Certifications | RoHS | |||||
| Package Type | SOIC,SOT-23 | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | -40degC ~ 85degC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||
| Source Current (IS) | 5.8 milliamps | 5.8 milliamps | 5.8 milliamps | |||
| Slew Rate | 1700 V/µs | 0.0017 V/µs | 1700 V/µs | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |