WideBand, Low-Power, Current Feedback Amplifier 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1085101-OPA694IDR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 1.5GHz
Amplifier Type: Current Feedback
Slew Rate: 1700 V/μs
Current - Input Bias: 5μA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 7 V to 12.6 V, ±3.5 V to 6.3 V
Operating Supply Current: 5.8mA
Channel Output Current: 80mA
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Operational Amplifier, 1 Func, 3000uV Offset-Max, BIPolar, PDSO8
Current Feedback Amplifier 1 Circuit 8-SOIC
1.5GHz Op Amp, 1700V/µs Slew Rate, 80mA Output, 1-Ch, 8-SOIC Product overview: OPA694IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5GHz, 1700V, 80mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.5GHz, 1700V, 80mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA694IDR can be used for catalog matching and distributor lookup.
High Speed Operational Amplifiers WideBand Low-Power Curr Feedback Amp
IC OPAMP CFA 1 CIRCUIT 8SOIC
Current Feedback Amplifier 1 Circuit 8-SOIC
IC OPAMP CFA 1 CIRCUIT 8SOIC
IC OPAMP CFA 1 CIRCUIT 8SOIC
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA694IDR | 1085101-OPA694IDR | OPA694IDR | OPA694IDR-ND | 687-OPA694IDR | OPA694IDR | OPA694IDR | OPA694IDR | OPA694IDR | OPA694IDR |
| Product Name | OPA694 WideBand, Low-Power, Current Feedback Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA694IDR | Instrumentation, Op Amps, Buffer Amps | 1.5GHz 1700V 80mA SOIC Operational Amplifier IC | High Speed Operational Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards and Certifications | RoHS | |||||||||
| Package Type | SOIC,SOT-23 | SOIC; 8-SOIC | SOIC; SOIC8 | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Tape and Reel | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) | 80 mA | ||
| Supply Voltage (VS) | 7 to 12.6 volts | 12.6 volts | 7 volts | |||||||
| Source Current (IS) | 5.8 milliamps | 5.8 milliamps | 5.8 milliamps | 5.8 milliamps | ||||||
| VOS | 0.5000 millivolts | 0.5000 millivolts | 0.5000 millivolts |