Video Amp, 1 Buffer 8-SOIC
1.4GHz 1CH Video Amplifier, SOIC-8, 2500V/µs Slew Rate Product overview: OPA693IDR from Texas Instruments is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4GHz, 2500V, SOIC. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, 1.4GHz, 2500V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-OPA693IDR can be used for catalog matching and distributor lookup.
Video Amplifier, 1 Channel(s), 1 Func, Bipolar, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 119378-OPA693IDR
Packaging: Reel - TR
Applications: Buffer
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 1.4GHz
Slew Rate: 2500 V/μs
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 8-SOIC
Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V
Operating Supply Current: 13mA
Channel Output Current: 120mA
Alternative Parts (Cross-Reference): AD8000YRDZ-REEL7; OPA693IDRG4; NCS2500DG;
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
IC AMP BUFFER 8SOIC
Video Amp 1 Buffer 8-SOIC
IC AMP BUFFER 8SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Video Amplifier Chips | Video Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Video Amplifier Chips |
| Product Number | OPA693IDR-ND | 737-OPA693IDR | OPA693IDR | 119378-OPA693IDR | OPA693IDR | OPA693IDR | OPA693IDR |
| Product Name | Video Amps and Modules | 1.4GHz 2500V SOIC Video Amps And Module | Linear - Linear - Amplifiers - Video Amps and Modules - OPA693IDR | Integrated Circuits (ICs) - Linear - Amplifiers | Video Amps and Modules | Linear - Amplifiers - Video Amps and Modules | |
| Slew Rate | 2500 V/µs | 2500 V/µs | |||||
| Supply Voltage (VS) | 5 to 12 volts | 9 volts | |||||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Tape and Reel | SOIC; SOIC8 | SOIC; 8-SOIC | 120 mA | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |
| RoHS Compliant | RoHS | ||||||
| Bandwidth | 1400 MHz | 1400 MHz |