Texas Instruments 1.4GHz 2500V SOT-23 Operational Amplifier IC OPA693IDBVRG4

Description
1.4GHz 1CH Video Amp, SOT-23-6, 2500V/µs Slew Rate Product overview: OPA693IDBVRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4GHz, 2500V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.4GHz, 2500V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA693IDBVRG4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
1.4GHz 1CH Video Amp, SOT-23-6, 2500V/µs Slew Rate Product overview: OPA693IDBVRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4GHz, 2500V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.4GHz, 2500V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA693IDBVRG4 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.4GHz 2500V SOT-23 Operational Amplifier IC
687-OPA693IDBVRG4
1.4GHz 2500V SOT-23 Operational Amplifier IC 687-OPA693IDBVRG4
1.4GHz 1CH Video Amp, SOT-23-6, 2500V/µs Slew Rate Product overview: OPA693IDBVRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4GHz, 2500V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.4GHz, 2500V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA693IDBVRG4 can be used for catalog matching and distributor lookup.

1.4GHz 1CH Video Amp, SOT-23-6, 2500V/µs Slew Rate Product overview: OPA693IDBVRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4GHz, 2500V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.4GHz, 2500V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA693IDBVRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA693IDBVRG4 - 1083318-OPA693IDBVRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA693IDBVRG4
1083318-OPA693IDBVRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA693IDBVRG4 1083318-OPA693IDBVRG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1083318-OPA693IDBVRG 4 Packaging: Tape and Reel Number of Circuits: 1 Mounting: SMD (SMT) Number of Elements: 1 -3db Bandwidth: 1.4 GHz Bandwidth: 1.4 MHz Slew Rate: 2500 V/µs Number of Channels: 1 Number of Pins: 6 Output Current: 120 mA Input Bias Current: 25 nA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: SOT-23-6 Operating Supply Current: 13 mA Output Current per Channel: 120 mA Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 12 V Min Supply Voltage: 5 V Nominal Supply Current: 13 mA Dual Supply Voltage: 5 V Max Dual Supply Voltage: 6 V Min Dual Supply Voltage: 2.5 V Supply Type: Dual, Single Power Supply Rejection Ratio (PSRR): 57 dB Input Offset Voltage (Vos): 5 V

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1083318-OPA693IDBVRG4
Packaging: Tape and Reel
Number of Circuits: 1
Mounting: SMD (SMT)
Number of Elements: 1
-3db Bandwidth: 1.4 GHz
Bandwidth: 1.4 MHz
Slew Rate: 2500 V/µs
Number of Channels: 1
Number of Pins: 6
Output Current: 120 mA
Input Bias Current: 25 nA
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: SOT-23-6
Operating Supply Current: 13 mA
Output Current per Channel: 120 mA
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 12 V
Min Supply Voltage: 5 V
Nominal Supply Current: 13 mA
Dual Supply Voltage: 5 V
Max Dual Supply Voltage: 6 V
Min Dual Supply Voltage: 2.5 V
Supply Type: Dual, Single
Power Supply Rejection Ratio (PSRR): 57 dB
Input Offset Voltage (Vos): 5 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers
Product Number 687-OPA693IDBVRG4 1083318-OPA693IDBVRG4
Product Name 1.4GHz 2500V SOT-23 Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA693IDBVRG4
Standards RoHS RoHS
Supply Voltage (VS) 5 to 12 volts
Slew Rate 2500 V/µs 2500 V/µs
Bandwidth 1.4 MHz 1400 MHz
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Dual Ultra Micropower Rail-to-Rail CMOS Operational Amplifier - ALD2706APAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.0400 milliamps
IBIAS 2.00E-5 µA
View Details
7 suppliers
INA118 Precision, Low Power Instrumentation Amplifier - INA118PG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 107 dB
View Details
3 suppliers
Op Amps - 2448563 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Operating Temperature -40 C (-40 F)
Package Type SOP; SOP-8
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-8954303PA - 929596-5962-8954303PA - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 8-CERDIP
View Details
2 suppliers