Texas Instruments OPA690 Wideband, Voltage Feedback Operational Amplifier With Disable OPA690IDBVRG4

Description
Wideband, Voltage Feedback Operational Amplifier With Disable 6-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Wideband, Voltage Feedback Operational Amplifier With Disable 6-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA690 Wideband, Voltage Feedback Operational Amplifier With Disable - OPA690IDBVRG4 - Texas Instruments
Dallas, TX, United States
OPA690 Wideband, Voltage Feedback Operational Amplifier With Disable
OPA690IDBVRG4
OPA690 Wideband, Voltage Feedback Operational Amplifier With Disable OPA690IDBVRG4
Wideband, Voltage Feedback Operational Amplifier With Disable 6-SOT-23 -40 to 85

Wideband, Voltage Feedback Operational Amplifier With Disable 6-SOT-23 -40 to 85

Buy Now Datasheet
Singapore, Singapore
500MHz 1800V SOT-23 Operational Amplifier IC
687-OPA690IDBVRG4
500MHz 1800V SOT-23 Operational Amplifier IC 687-OPA690IDBVRG4
500MHz Op Amp, 1800V/µs Slew Rate, SOT-23-6 Product overview: OPA690IDBVRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz, 1800V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 500MHz, 1800V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA690IDBVRG4 can be used for catalog matching and distributor lookup.

500MHz Op Amp, 1800V/µs Slew Rate, SOT-23-6 Product overview: OPA690IDBVRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz, 1800V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 500MHz, 1800V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA690IDBVRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - OPA690IDBVRG4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
OPA690IDBVRG4-ND
Instrumentation, Op Amps, Buffer Amps OPA690IDBVRG4-ND
Voltage Feedback Amplifier 1 Circuit SOT-23-6

Voltage Feedback Amplifier 1 Circuit SOT-23-6

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA690IDBVRG4 - 209513-OPA690IDBVRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA690IDBVRG4
209513-OPA690IDBVRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA690IDBVRG4 209513-OPA690IDBVRG4
Manufacturer: Texas Instruments Win Source Part Number: 209513-OPA690IDBVRG4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 500MHz Amplifier Type: Voltage Feedback Slew Rate: 1800 V/μs Current - Input Bias: 3μA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-6 Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V Operating Supply Current: 5.5mA Channel Output Current: 190mA Gain Bandwidth Product (GBP): 300MHz Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing, Imaging, Video & Vision, Portable Devices

Manufacturer: Texas Instruments
Win Source Part Number: 209513-OPA690IDBVRG4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 500MHz
Amplifier Type: Voltage Feedback
Slew Rate: 1800 V/μs
Current - Input Bias: 3μA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V
Operating Supply Current: 5.5mA
Channel Output Current: 190mA
Gain Bandwidth Product (GBP): 300MHz
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing, Imaging, Video & Vision, Portable Devices

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA690IDBVRG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA690IDBVRG4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA690IDBVRG4
IC OPAMP VFB 1 CIRCUIT SOT23-6

IC OPAMP VFB 1 CIRCUIT SOT23-6

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
OPA690IDBVRG4
High Speed Operational Amplifiers OPA690IDBVRG4
High Speed Operational Amplifiers Wideband Voltage Feeback

High Speed Operational Amplifiers Wideband Voltage Feeback

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA690IDBVRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA690IDBVRG4
Integrated Circuits (ICs) - Linear - Amplifiers OPA690IDBVRG4
IC OPAMP VFB 1 CIRCUIT SOT23-6

IC OPAMP VFB 1 CIRCUIT SOT23-6

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA690IDBVRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA690IDBVRG4
Instrumentation, OP Amps, Buffer Amps OPA690IDBVRG4
Voltage Feedback Amplifier 1 Circuit SOT-23-6

Voltage Feedback Amplifier 1 Circuit SOT-23-6

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA690IDBVRG4 687-OPA690IDBVRG4 OPA690IDBVRG4-ND 209513-OPA690IDBVRG4 OPA690IDBVRG4 OPA690IDBVRG4 OPA690IDBVRG4 OPA690IDBVRG4
Product Name OPA690 Wideband, Voltage Feedback Operational Amplifier With Disable 500MHz 1800V SOT-23 Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA690IDBVRG4 Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps High Speed Operational Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Closed-Loop Gain (AVCL) 1 V/V
Supply Voltage (VS) 4.5 to 12 volts 5 to 12 volts 5 to 12 volts 12 volts
VOS 4.5 millivolts 1 millivolts 1 millivolts
Quiescent Current (IQ) 6200 microamps
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC351IDWG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Removed
View Details
IC CLK BUFFER 1:10 100MHZ 24SOIC - 815-CDC351DW - Utmel Electronic Limited
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 3.3 volts
Source Current (IS) 0.3000 milliamps
View Details
2 suppliers
Operational Amplifier IC - 687-CLC111AJP - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 3500 V/µs
Bandwidth 800 MHz
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
INA128 Precision, Low Power Instrumentation Amplifiers - INA128UA/2K5G4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
7 suppliers