Very Low Power Current Feedback Amplifier with Disable 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1233923-OPA683IDR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
-3db Bandwidth: 200MHz
Amplifier Type: Current Feedback
Current - Input Bias: 3μA
Voltage - Input Offset: 1.5mV
Family Name: OPA683
Categories: Integrated Circuits (ICs)
Operating Supply Current: 940μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Output Current per Channel: 150mA
SR - Slew Rate: 540 V/μs
GBP - Gain Bandwidth Product: 1.44GHz
Dual Supply Voltage (±): 5 V ~ 12 V, ±2.5 V ~ 6 V
Alternative Parts (Cross-Reference): NCS2501DR2G; NCS2510DR2G; NCS2511DR2;
Introduction Date: June 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Operational Amplifier, 1 Func, 3500uV Offset-Max, BIPolar, PDSO8
200MHz Op Amp, 1.44GHz GBW, 400V/µs Slew Rate, 150mA Output, 1-Ch Product overview: OPA683IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 1.44GHz, 400V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 200MHz, 1.44GHz, 400V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA683IDR can be used for catalog matching and distributor lookup.
Current Feedback Amplifier 1 Circuit 8-SOIC
IC OPAMP CFA 1 CIRCUIT 8SOIC
High Speed Operational Amplifiers Very Lo-Pwr Current Feedback
IC OPAMP CFA 1 CIRCUIT 8SOIC
Current Feedback Amplifier 1 Circuit 8-SOIC
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA683IDR | 1233923-OPA683IDR | OPA683IDR | 687-OPA683IDR | OPA683IDR-ND | OPA683IDR | OPA683IDR | OPA683IDR | OPA683IDR |
| Product Name | OPA683 Very Low Power Current Feedback Amplifier with Disable | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA683IDR | 200MHz 1.44GHz 400V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards and Certifications | RoHS | ||||||||
| Package Type | SOIC,SOT-23 | SOIC; SOIC8 | Tape and Reel | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | 150 mA | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |||
| Source Current (IS) | 0.9400 milliamps | 0.9400 milliamps | 0.9400 milliamps | 0.9400 milliamps | |||||
| VOS | 1.5 millivolts | 1.5 millivolts | |||||||
| IBIAS | 3 µA | 3 µA |