Very Low Power Current Feedback Amplifier with Disable 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1233921-OPA683ID
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Current Feedback Amplifier 1 Circuit 8-SOIC
200MHz Op Amp, 150mA Out, 1.44GHz GBW, 1-Ch, 8-SOIC Product overview: OPA683ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 150mA, 1.44GHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 200MHz, 150mA, 1.44GHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA683ID can be used for catalog matching and distributor lookup.
OPA683 Very Low Power Current Feedback Amplifier with Disable
High Speed Operational Amplifiers Very Lo-Pwr Current Feedback
IC OPAMP CFA 1 CIRCUIT 8SOIC
Current Feedback Amplifier 1 Circuit 8-SOIC
IC OPAMP CFA 1 CIRCUIT 8SOIC
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA683ID | 1233921-OPA683ID | 296-12854-5-ND | 687-OPA683ID | OPA683ID | OPA683ID | OPA683ID | OPA683ID | OPA683ID |
| Product Name | OPA683 Very Low Power Current Feedback Amplifier with Disable | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA683ID | Instrumentation, Op Amps, Buffer Amps | 200MHz 150mA 1.44GHz SOIC Operational Amplifier IC | High Speed Operational Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards and Certifications | RoHS | ||||||||
| Package Type | SOIC,SOT-23 | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Rail/Tube | SOIC; SOIC8 | SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount | |||
| Source Current (IS) | 0.9400 milliamps | 0.9400 milliamps | 0.9400 milliamps | ||||||
| Slew Rate | 540 V/µs | 400 V/µs | 540 V/µs | 5.40E-4 V/µs | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |